EN
  • EN
  • DE

ADSP-2185MKCAZ-300

Part No ADSP-2185MKCAZ-300
Manufacturer Analog Devices Inc.
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DSP CONTROLLER 16BIT 144MBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>DSP (Digital Signal Processors)
Manufacturer Analog Devices Inc.
Packaging Tray
Type Fixed Point
Interface Host Interface, Serial Port
Clock Rate 75MHz
Non-Volatile Memory External
On-Chip RAM 80kB
Voltage - I/O 3.30V
Voltage - Core 2.50V
Temperature Range - Operating 0°C ~ 70°C
Mounting Surface Mount
Case / Package 144-LFBGA
Supplier Device Package 144-MiniBGA (10x10)
Base Product Number ADSP-2185
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Standard Package 1
Win Source Part Number 1321794-ADSP-2185MKCAZ-300
Ultra Librarian 3D Model Ultra Librarian ADSP-2185MKCAZ-300 CAD Model

Description

ADSP-2185MKCAZ-300 Digital Signal Processor

The ADSP-2185MKCAZ-300 is a high-performance, single-chip microcomputer optimized for digital signal processing (DSP) and other high-speed numeric processing applications. Manufactured by Analog Devices Inc., this product is part of their renowned ADSP-21xx series, which is known for its exceptional processing power and versatility in handling complex algorithms and signal processing tasks.

Key Features

  • Processing Speed: The ADSP-2185MKCAZ-300 operates at a core clock frequency of 300MHz, enabling rapid execution of operations and efficient data throughput for real-time processing requirements.
  • Architecture: Based on a 16-bit fixed-point DSP architecture, it provides a balance between high performance and cost-effectiveness, making it suitable for a wide range of applications.
  • Memory: It includes integrated on-chip memory, which comprises of a large 16k x 24-bit program RAM and 4k x 16-bit data RAM, allowing for efficient program execution and data management.
  • I/O Capabilities: The processor is equipped with a variety of peripheral options, including serial ports for communication, a host of digital I/O pins, and dedicated hardware for interfacing with external devices.
  • Instruction Set: Featuring a rich instruction set optimized for DSP tasks, it supports complex mathematical operations, bit manipulation, and control functions with single-cycle execution in many cases.

Applications

The ADSP-2185MKCAZ-300 is ideal for applications that demand high-speed numerical processing such as audio processing, telecommunications, industrial control, instrumentation, and defense systems. Its robust architecture allows developers to implement complex signal processing algorithms effectively.

Reliability and Support

Analog Devices Inc. is known for its commitment to quality and reliability. The ADSP-2185MKCAZ-300 is backed by comprehensive technical support and documentation, ensuring that designers can fully leverage the capabilities of the DSP for their specific applications.

Conclusion

With its powerful processing capabilities, extensive memory, and versatile I/O options, the ADSP-2185MKCAZ-300 from Analog Devices Inc. stands out as an excellent choice for a wide array of DSP applications. Its ability to handle complex algorithms with ease and efficiency makes it a cornerstone component for any system requiring high-speed digital signal processing.

You May Also Be Interested in

Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Need more? Email Us
Analog Devices Inc.
IC DSP CTRLR 349CSBGA
Need more? Email Us
NXP / Nexperia
CAR RADIO DIGITAL SIGNAL PROCESS
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 266MHZ 196CSBGA
Lowest to $261.6542
Analog Devices Inc.
IC DSP LP 512KB L2SR 88LFCSP
Need more? Email Us
Texas Instruments
FIXED-POINT DIGITAL SIGNAL PROCE
Lowest to $31.3928
Analog Devices Inc.
IC DSP LP 128KB L2SR 88LFCSP
Need more? Email Us
Texas Instruments
IC DGTL SIGNAL PROCESSOR 144-BGA
Need more? Email Us
Analog Devices Inc.
IC DSP 400MHZ 1.4V 120LQFP
Lowest to $390.9091

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $600.6000 $600.6000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 184 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess