EN
  • EN
  • DE

800B101JT500XT

Part No 800B101JT500XT
Manufacturer AVX Corp/Kyocera Corp
Catalog Ceramic Capacitors
Description CAP CER 100PF 500V C0G/NP0 1111
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Capacitance 100 pF
Tolerance ±5%
Voltage - Rated 500V
Temperature Coefficient C0G, NP0
Temperature Range - Operating -55°C ~ 125°C
Features Ultra Low ESR
Applications RF, Microwave, High Frequency, Bypass, Decoupling
Mounting Type Surface Mount, MLCC
Case / Package 1111 (2828 Metric)
Size / Dimension 0.110" L x 0.110" W (2.79mm x 2.79mm)
Thickness (Max) 0.070" (1.78mm)
Package Tape & Reel
Supply and Demand Status Shortage
Win Source Part Number 1518685-800B101JT500XT
Ultra Librarian 3D Model Ultra Librarian 800B101JT500XT CAD Model

Description

N

You May Also Be Interested in

Murata Electronics North America
CAP CER 1000PF 100V NP0 RADIAL
Need more? Email Us
Kemet
CAP CER 2200PF 440VAC Y5V RADIAL
Need more? Email Us
Murata Electronics North America
CAP CER 2PF 50V C0G/NP0 RADIAL
Need more? Email Us
TDK Corporation
CAP CER 0.68UF 25V 0603 EPOXY
Need more? Email Us
Songtian Electronics Co., LTD.
CAP CER 100PF 250V Y5P RADIAL
Lowest to $0.0406
TDK Corporation
CAP CER 700PF 30KV Z5T DISK
Need more? Email Us
Vishay
CAP CER 2500PF 10KV Z5U RADIAL
Need more? Email Us
Murata Electronics North America
CAP CER 39PF 100V C0G/NP0 RADIAL
Need more? Email Us
Pulse
CAP CER 0.033UF 100V X7R 1206
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.0757 $60.3785
11+ $9.9082 $108.9902
16+ $9.5986 $153.5776
22+ $9.2890 $204.3580
28+ $8.9793 $251.4204
38+ $8.0505 $305.9190
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,968 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess