EN
  • EN
  • DE

100C120JW2500XT

Part No 100C120JW2500XT
Manufacturer AVX Corp/Kyocera Corp
Catalog Custom Parts (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1205001-100C120JW2500XT
Categories Custom Parts
Manufacturer AVX Corp/Kyocera Corp
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 100C120JW2500XT CAD Model

Description

The 100C120JW2500XT is a multilayer ceramic capacitor (MLCC) manufactured by AVX Corporation (now part of Kyocera AVX). This capacitor is designed for a variety of applications requiring stable and reliable capacitance in surface mount configurations.

Applications:

  • Power Supplies: Used for decoupling and filtering in power supply circuits.
  • Bypass Capacitors: Employed as bypass capacitors to reduce noise and voltage fluctuations in electronic circuits.
  • Filtering Circuits: Utilized in filtering applications to remove unwanted frequencies.
  • Timing Circuits: Used in timing circuits for stable and predictable timing functions.
  • General Purpose Applications: Suitable for a wide range of general-purpose applications requiring a reliable ceramic capacitor.

Features:

  • Multilayer Ceramic Construction: Provides high capacitance in a small package size.
  • Surface Mount Technology (SMT): Designed for surface mount assembly, allowing for efficient PCB manufacturing.
  • High Capacitance Value: 12pF capacitance suits a wide range of applications.
  • High Voltage Rating: Voltage rating of 2500V.
  • Stable Performance: Offers stable capacitance over a wide range of temperatures and frequencies.

Benefits:

  • Compact Size: MLCC construction allows for a small footprint on the PCB.
  • Easy Assembly: SMT design simplifies the assembly process and reduces manufacturing costs.
  • Reliable Performance: Ceramic dielectric ensures stable and reliable performance over time.
  • Noise Reduction: Effective at reducing noise and voltage fluctuations in electronic circuits.
  • Versatile Usage: Suitable for a wide range of applications due to its stable performance and compact size.

Additional Details:

The 100C120JW2500XT comes in a standard EIA case size suitable for automated assembly processes. It is RoHS compliant, indicating that it meets environmental standards for hazardous substance restrictions. The capacitor is typically constructed with a ceramic dielectric material, providing excellent temperature stability and high insulation resistance. The specific dimensions and tolerances can be found in the manufacturer's datasheet. Proper handling and soldering techniques should be followed to ensure reliable performance and prevent damage during assembly. The high voltage rating makes it suitable for applications with high voltage requirements, providing a safe and reliable solution.

You May Also Be Interested in

Renesas Electronics America
Need more? Email Us
Inchange Semiconductor Company Limited
Need more? Email Us
Microchip Technology
Lowest to $134.3284
Vishay
61CTQ045 Series 45 V 60 A Flange Mount Schottky Rectifier - TO-220AB
Need more? Email Us
Linear Technology
Need more? Email Us
Kemet
Cap Alum 0.012F 100VDC 20% Snap-in
Need more? Email Us
Molex, LLC
7.50mm Pitch Super Sabre Receptacle Crimp Housing, UL 94V-2, Glow-Wire Capable, 2 Circuits
Need more? Email Us
GE Critical Power
Need more? Email Us
Analog Devices Inc.
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess