EN
  • EN
  • DE

HFCT-5961TL

Part No HFCT-5961TL
Manufacturer AVAGO TECHNOLOGIES LIMITED
Catalog Custom Parts (E - I)
Description 155 Mbit/s SMF (15km) 2x5 PECL SFF LC for SONET/SDH, ATM (OC-3) 0C to 70C: w/ EMI Shield
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Number of Pins 10
RoHS Compliant
Win Source Part Number 1226686-HFCT-5961TL
Categories Custom Parts
Manufacturer AVAGO TECHNOLOGIES LIMITED
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HFCT-5961TL CAD Model

Description

The HFCT-5961TL is a Gigabit Ethernet transceiver module manufactured by Avago Technologies. It is designed for high-performance data communication over optical fiber, specifically optimized for Gigabit Ethernet applications. This transceiver provides a reliable and efficient solution for networking and telecommunications equipment.

Applications

  • Gigabit Ethernet Switches
  • Routers
  • Network Interface Cards (NICs)
  • Storage Area Networks (SANs)
  • Telecommunications Equipment

Features

  • 1310 nm FP Laser Transmitter: Provides stable and efficient optical signal generation.
  • PIN Photodiode Receiver: Detects optical signals with high sensitivity.
  • Operating Data Rate of 1.25 Gbps: Supports Gigabit Ethernet speeds.
  • Single 3.3V Power Supply: Simplifies system integration.
  • Industry Standard Small Form Pluggable (SFP) Package: Allows for easy installation and replacement.
  • Hot-Pluggable: Can be inserted and removed without powering down the system.
  • Digital Diagnostic Monitoring (DDM): Enables real-time monitoring of transceiver parameters.

Benefits

  • High-Speed Data Transmission: Enables efficient communication in Gigabit Ethernet networks.
  • Reliable Performance: Ensures stable and consistent data transfer.
  • Easy Integration: Simplifies system design and deployment.
  • Reduced Power Consumption: Contributes to energy efficiency.
  • Hot-Pluggable Functionality: Allows for convenient maintenance and upgrades.
  • Real-Time Monitoring: Provides valuable insights into transceiver performance.

Additional Details

The HFCT-5961TL transceiver is compliant with industry standards such as SFP MSA and Gigabit Ethernet specifications. It operates over single-mode fiber (SMF) and has a typical link distance of up to 10 km. It features a digital diagnostic monitoring (DDM) function, allowing real-time monitoring of transceiver parameters such as optical power, temperature, and voltage. The operating temperature range is typically 0°C to 70°C.

You May Also Be Interested in

Renesas Electronics America
Lowest to $0.9794
Panasonic
Need more? Email Us
Hitachi, Ltd
Need more? Email Us
Fastrax
Lowest to $32.6415
Comchip Technology
RECTIFIER SUPER FAST RECOVERY 50 / Diode Standard 50 V 2A Surface Mount SMB/DO-214AA
Need more? Email Us
Kemet
.390UF 250V Reel Rohs-prc
Need more? Email Us
Gennum
Video Sync Separator 8-Pin SOIC
Lowest to $1.1435
Fuji Electric
Lowest to $8.1612
GainSpan Corporation
GS2011MIES EVB, GS2011MIES module and a power cable
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess