EN
  • EN
  • DE

HCPL-181

Part No HCPL-181
Manufacturer AVAGO TECHNOLOGIES LIMITED
Catalog Electronic Wholesale
Description Phototransistor Optocoupler SMD Mini-Flat Type
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1130+
Reference case SOP4
Manufacturer AVAGO TECHNOLOGIES LIMITED
Manufacturer Homepage www.avagotech.com
Win Source Part Number 753443-HCPL-181
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HCPL-181 CAD Model

Description

The HCPL-181 is a high-speed optocoupler manufactured by Avago Technologies Limited (now Broadcom Inc.). It's designed for high-voltage insulation and high-speed data transmission applications, offering electrical isolation between input and output circuits. This optocoupler is widely used in industrial and telecommunications equipment.

Applications

  • Digital logic isolation
  • Microprocessor system interfaces
  • Power supply feedback control
  • Digital control power electronics
  • Isolated data transmission

Features

  • High-speed data transmission: Supports data rates up to 1 Mbps.
  • High common mode transient immunity: Rejects noise and prevents spurious switching.
  • High isolation voltage: Provides electrical isolation between input and output.
  • TTL compatible: Compatible with standard TTL logic circuits.
  • Compact package: Allows for easy integration into small devices.
  • Guaranteed performance over temperature: Ensures reliable operation in various environments.

Benefits

  • Electrical isolation: Protects sensitive circuits from high voltages and noise.
  • High-speed data transmission: Enables fast and reliable data communication.
  • Noise immunity: Prevents false triggering due to noise.
  • Simplified circuit design: Reduces the need for external components.
  • Compact size: Suitable for space-constrained applications.

Additional Details

The HCPL-181 optocoupler consists of an AlGaAs LED optically coupled to a high-speed integrated photodetector. The photodetector incorporates an open collector output, allowing for versatile interface options. It requires an external pull-up resistor on the output side. The device’s high common mode transient immunity makes it well-suited for noisy industrial environments. The HCPL-181 meets international safety standards for reinforced insulation. It is used in a variety of applications requiring robust electrical isolation and high-speed data transfer. Proper external circuitry is necessary.

You May Also Be Interested in

Xicor Inc.
Quad E2POT™ Nonvolatile Digital Potentiometer
Lowest to $1.8492
Intel
4-MBIT (256K X 16, 512K X 8)SmartVoltage BOOT BLOCK FLASH MEMORY FAMILY
Need more? Email Us
Wolfson Microelectronics plc
STEREO CODEC FOR PORTABLE AUDIO APPLICATIONS
Lowest to $28.1912
Winbond Electronics
64K X 32 BURST PIPELINED HIGH-SPEED CMOS STATIC RAM
Need more? Email Us
Texas Instruments
120-V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver
Lowest to $2.9136
Renesas Electronics America
Real Time Clock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS | IC OCT D TRNSP LATCH 3ST 20TSSOP
Lowest to $0.4958
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20DIP
Lowest to $0.1368
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
245+ $0.2362 $57.8690
525+ $0.2211 $116.0775
815+ $0.2134 $173.9210
1,170+ $0.1982 $231.8940
1,520+ $0.1906 $289.7120
1,895+ $0.1830 $346.7850
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 120,000 pieces
MOQ: 245 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess