EN
  • EN
  • DE

ATF-50189-TR1G

Part No ATF-50189-TR1G
Manufacturer AVAGO TECHNOLOGIES LIMITED
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 13+
Reference case SOT-89
Manufacturer AVAGO TECHNOLOGIES LIMITED
Manufacturer Homepage www.avagotech.com
Win Source Part Number 751945-ATF-50189-TR1G
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ATF-50189-TR1G CAD Model

Description

The ATF-50189-TR1G is a high-linearity, low-noise Enhancement-mode pHEMT (pseudomorphic High Electron Mobility Transistor) housed in a surface mount package, manufactured by Avago Technologies (now Broadcom). This transistor is designed for use in high-performance RF and microwave applications requiring excellent gain and low noise figure.

Applications

  • Low Noise Amplifiers (LNAs) in cellular base stations
  • GPS receivers
  • Wireless LAN (WLAN) front-end modules
  • Satellite communications equipment
  • General purpose amplification at frequencies up to 6 GHz

Features

  • High Gain: Provides substantial signal amplification.
  • Low Noise Figure: Minimizes noise contribution to the system.
  • High Linearity: Ensures minimal signal distortion.
  • Enhancement-mode pHEMT: Simplifies biasing requirements.
  • Surface Mount Package: Compact size for easy integration into PCB designs.
  • Operating Frequency: Suitable for applications up to 6 GHz.

Benefits

  • Improved Receiver Sensitivity: Low noise figure enhances the ability to detect weak signals.
  • Increased System Performance: High gain and linearity contribute to overall system performance.
  • Simplified Design: Enhancement-mode operation simplifies biasing circuitry.
  • Reduced Board Space: Small surface mount package saves valuable PCB space.
  • Cost-Effective Solution: Provides excellent performance at a competitive price.

Additional Details

The ATF-50189-TR1G is typically supplied on tape and reel for automated assembly. The device requires a stable and well-regulated bias voltage. The gate voltage is typically around 0.5V. Key specifications include a typical noise figure of around 0.6 dB at 2 GHz and a gain of around 17 dB at 2 GHz. It is crucial to consult the device datasheet for precise operating conditions, S-parameters, and recommended biasing circuits. Proper impedance matching is essential to achieve optimal performance. The device is often used with external matching networks to optimize gain, noise figure, and input/output return loss. ESD precautions should be taken when handling this device to prevent damage. The operating temperature range is typically between -40°C to +85°C.

You May Also Be Interested in

Xilinx Inc.
5V in-system programmable
Need more? Email Us
Vishay
High Speed Optocoupler, 10 Mbd
Lowest to $2.1468
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Need more? Email Us
NEC
SWITCHING N-CHANNEL POWER MOSFET
Need more? Email Us
Xicor Inc.
Advanced 2-Wire Serial E 2 PROM with Block Lock TM Protection
Need more? Email Us
Renesas Electronics America
MINICUBE2 Firmware
Need more? Email Us
Texas Instruments
1048576-WORD BY 4-BIT DYNAMIC RANDOM-ACCESS MEMORIES
Need more? Email Us
STMicroelectronics
N-channel 600 V, 0.27 Ω, 13 A MDmesh™ II Power MOSFET in TO-220, TO-220FP, TO-247, D²PAK and I²PAK | MOSFET N-CH 600V 13A I2PAK
Need more? Email Us
Vicor Corporation
375Vin / 5Vout / 100Watts DC-DC Converter Module
Lowest to $183.9338

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.8608 $63.4432
9+ $13.0141 $117.1269
14+ $12.6074 $176.5036
19+ $12.2007 $231.8133
25+ $11.7939 $294.8475
33+ $10.5739 $348.9387
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 100 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess