EN
  • EN
  • DE

ALM-31222

Part No ALM-31222
Manufacturer AVAGO TECHNOLOGIES LIMITED
Catalog Hard To Find
Description 3.3GHz 3.9GHz 2 Watt High Linearity Amplifier
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer AVAGO TECHNOLOGIES LIMITED
Win Source Part Number 1143343-ALM-31222
Manufacturer Homepage www.avagotech.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ALM-31222 CAD Model

Description

The ALM-31222 is a Low Noise Amplifier (LNA) designed and manufactured by Avago Technologies (now Broadcom Inc.). This LNA is optimized for high-performance wireless communication systems. It is specifically engineered to amplify weak signals while adding minimal noise, thereby improving the sensitivity and overall performance of the receiver.

Applications

  • Cellular Base Stations: Used in cellular base stations to improve receiver sensitivity and coverage.
  • Wireless LAN (WLAN): Employed in WLAN devices to enhance signal reception and data rates.
  • GPS Receivers: Utilized in GPS receivers to amplify weak satellite signals, improving location accuracy.
  • Satellite Communication Systems: Used in satellite communication systems to boost the signal strength of incoming signals.
  • Radar Systems: Employed in radar systems to amplify weak return signals, increasing detection range.
  • ISM Band Applications: Used in various ISM (Industrial, Scientific, and Medical) band applications, such as remote control systems and wireless sensors.

Features

  • Low Noise Figure: Minimizes the addition of noise to the signal, improving receiver sensitivity.
  • High Gain: Amplifies weak signals to a level suitable for further processing.
  • Excellent Linearity: Maintains signal integrity by minimizing distortion.
  • Wideband Performance: Operates over a wide frequency range, supporting various wireless standards.
  • Compact Size: Small form factor allows for easy integration into space-constrained applications.
  • Integrated Bias Circuitry: Simplifies design and reduces external component count.

Benefits

  • Improved Receiver Sensitivity: Enhances the ability to detect weak signals, extending communication range.
  • Increased System Performance: High gain and low noise figure contribute to improved signal-to-noise ratio and data throughput.
  • Reduced System Cost: Integrated bias circuitry minimizes the need for external components, lowering overall system cost.
  • Simplified Design: Compact size and integrated features simplify the design process and reduce development time.
  • Enhanced Signal Quality: Excellent linearity ensures that the amplified signal remains faithful to the original signal, minimizing distortion and errors.

Additional Details

The ALM-31222 typically operates in the frequency range of 0.4 to 6 GHz. The typical noise figure is around 0.8 dB, and the gain is approximately 20 dB. It requires a single positive supply voltage, typically 3 to 5 V. The device is usually packaged in a small surface-mount package, such as a QFN (Quad Flat No-leads) package. The ALM-31222 also includes internal matching circuitry to optimize performance and reduce the need for external matching components. The device is designed to be robust and reliable, meeting stringent quality standards for wireless communication applications. It is also RoHS compliant, meaning it is free from hazardous substances.

You May Also Be Interested in

Analog Devices Inc.
12-Bit, 100 MSPS D/A Converters
Need more? Email Us
National Semiconductor (TI)
205/170/140 MSPS Video Analog Front End
Lowest to $19.5853
Analog Devices Inc.
Integrated Synthesizer and VCO
Need more? Email Us
Texas Instruments
QUADRUPLE 2-INPUT EXCLUSIVE-OR GATE
Need more? Email Us
NXP / Nexperia
1-of-8 decoder/demultiplexer
Need more? Email Us
Analog Devices Inc.
LF to 2.5 GHz TruPwr Detector
Lowest to $8.3571
Texas Instruments
IC BUFF/DVR TRI-ST 16BIT 48TSSOP
Lowest to $0.9433
Rochester Electronics
EMBEDDED STORAGE PRODUCT used in everyday office applications 16-Bit Microcontroller
Need more? Email Us
Analog Devices Inc.
LC2MOS 8+4) Loading Dual 12-Bit DAC | IC DAC 12BIT A-OUT 24DIP
Lowest to $8.7314

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $82.3530 $82.3530
2+ $79.7794 $159.5588
3+ $77.2059 $231.6177
4+ $74.6324 $298.5296
5+ $66.9118 $334.5590
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 739 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess