EN
  • EN
  • DE

AFEM9086TR1

Part No AFEM9086TR1
Manufacturer AVAGO TECHNOLOGIES LIMITED
Catalog Custom Parts (0 - A)
Description L-pamid Umts/lte B1/B2/B3/B4/B66/B34/B39 C2K BC1
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1118179-AFEM9086TR1
Categories Custom Parts
Manufacturer AVAGO TECHNOLOGIES LIMITED
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AFEM9086TR1 CAD Model

Description

The Avago Technologies AFEM-9086TR1 is a Front-End Module (FEM) designed for high-performance wireless communication systems. This module integrates multiple functions, typically including a power amplifier (PA), low noise amplifier (LNA), transmit/receive switch, and filtering components, all within a single compact package.

Applications:

  • Cellular handsets: Supporting various cellular bands (e.g., GSM, UMTS, LTE).
  • Wireless data devices: Including data cards, USB dongles, and MiFi devices.
  • IoT devices: Applications requiring cellular connectivity.
  • Wireless routers and access points: Enhancing signal quality and range.

Features:

  • Integrated PA, LNA, and Switch: Reduces board space and simplifies design.
  • High Efficiency: Optimizes power consumption for extended battery life.
  • Low Noise Figure: Improves receiver sensitivity and signal quality.
  • Multiple Band Support: Compatible with a wide range of cellular frequencies.
  • Compact Package: Facilitates integration into small form-factor devices.

Benefits:

  • Extended Battery Life: High efficiency minimizes power consumption in mobile devices.
  • Improved Signal Quality: Low noise figure enhances receiver sensitivity, leading to better call quality and data throughput.
  • Reduced Board Space: Integrated functionality minimizes the number of discrete components required.
  • Simplified Design: Integration of key RF components simplifies the design process and reduces time-to-market.
  • Enhanced Performance: Optimizes overall system performance in wireless communication devices.

Additional details often include specific frequency bands supported, gain characteristics, power output, harmonic performance, and supply voltage requirements. The AFEM-9086TR1 is generally designed to meet stringent industry standards for cellular communications. Consult the official Avago Technologies datasheet for detailed specifications, application notes, and performance characteristics.

You May Also Be Interested in

Fuji Electric
Need more? Email Us
TE Connectivity
CONN RCPT HSG 20POS 2.50MM / 20 Rectangular Connectors - Housings Receptacle Black 0.098" (2.50mm)
Need more? Email Us
Mersen
Fuse, High Speed, Form 101, Hockey Puck Bolt-In, A30QS Series, 300VAC/DC, 1000A
Need more? Email Us
Oupiin
Need more? Email Us
Sanken
DIODE GEN PURP 600V 500MA AXIAL / Diode Standard 600 V 500mA Through Hole Axial
Lowest to $0.5288
Amphenol
CONN HDR BLADE PWR 18POS EDGE MT / 18 Connector Header, Male Pins and Blades Board Edge, Through Hole, Right Angle Black Blade Power
Need more? Email Us
Bourns Inc.
DIP, SMD, 16PIN, Isolated, 470, 2%, T/r
Need more? Email Us
Coilcraft
RF inductor, air core, 2% tol, SMT, RoHS, halogen free
Lowest to $1.4008
Amphenol
CONN HEADER SMD 10POS 2.54MM / Connector Header Surface Mount 10 position 0.100" (2.54mm)
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention