EN
  • EN
  • DE

ACPM-7910-TR1

Part No ACPM-7910-TR1
Manufacturer AVAGO TECHNOLOGIES LIMITED
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 971499-ACPM-7910-TR1
Categories OEM Parts(A-B)
Manufacturer AVAGO TECHNOLOGIES LIMITED
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ACPM-7910-TR1 CAD Model

Description

The ACPM-7910-TR1 is a power amplifier module designed for WLAN applications, manufactured by Avago Technologies (now Broadcom). This module is optimized for the 2.4 GHz frequency band and intended for use in wireless networking devices.

Applications:

  • Wireless Routers: Used in home and enterprise routers to amplify the Wi-Fi signal.
  • Wireless Access Points: Integrated into access points to extend the range of the wireless network.
  • Wireless LAN Devices: Employed in USB Wi-Fi adapters and other WLAN-enabled devices.
  • IoT Devices: Suitable for IoT devices that require Wi-Fi connectivity.

Features:

  • 2.4 GHz Operation: Designed specifically for the 2.4 GHz WLAN band.
  • High Output Power: Delivers high output power to maximize wireless range.
  • Integrated Power Amplifier: Includes a complete power amplifier solution in a single module.
  • Low EVM: Ensures high signal quality with low Error Vector Magnitude.
  • Compact Size: Small form factor for easy integration into wireless devices.
  • Optimized for 802.11b/g/n: Supports the common WLAN standards.

Benefits:

  • Extended Wireless Range: Enhances the coverage area of wireless networks.
  • Improved Signal Quality: Provides a clean and strong signal for reliable data transmission.
  • Simplified Design: Reduces design complexity by integrating the PA function into a module.
  • Reduced BOM Cost: Lower overall cost due to fewer external components.
  • Enhanced Reliability: Robust design ensures reliable operation in various environments.

Additional Details:

The ACPM-7910-TR1 typically operates with a supply voltage of 3.3V and offers high linearity and efficiency. Its small size allows for easy integration into compact wireless devices. More detailed specifications regarding output power, gain, and EVM can be found in the product datasheet provided by Broadcom.

This power amplifier module is essential for achieving optimal performance in wireless networking applications.

You May Also Be Interested in

Kemet
Need more? Email Us
ADI Electronics
Need more? Email Us
Intel
Need more? Email Us
Murata Electronics North America
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Right-Angle Header, Friction Lock, 10 Circuits, Friction Lock, Single Row, UL 94V-0, Tin(Sn)...
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Through Hole(DIP), Right-Angel, 12 Circuits, Dual Row, Gold(Au) Plating, Black
Lowest to $0.1642
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR 2WIR / Digital Switch Unipolar Switch Open Collector Hall Effect
Need more? Email Us
Allegro MicroSystems, LLC
SENSOR HALL EFFECT ANALOG 4SIP / Hall Effect Sensor Single Axis 4-SIP
Lowest to $4.8972
Generic
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess