EN
  • EN
  • DE

ACPL-C87BT

Part No ACPL-C87BT
Manufacturer AVAGO TECHNOLOGIES LIMITED
Catalog Hard To Find
Description Automotive High Precision DC Voltage Isolation Sensor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer AVAGO TECHNOLOGIES LIMITED
Win Source Part Number 1135381-ACPL-C87BT
Manufacturer Homepage www.avagotech.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ACPL-C87BT CAD Model

Description

The ACPL-C87BT is a high-performance, isolated half-bridge gate driver featuring advanced control and protection capabilities. This gate driver is designed to drive MOSFETs or IGBTs in power conversion applications requiring high efficiency, reliability, and safety. It integrates critical functions such as desaturation detection, undervoltage lockout (UVLO), and fault reporting, providing a comprehensive solution for isolated gate drive.

Applications

  • Half-bridge and full-bridge power converters
  • Motor drives
  • Solar inverters
  • Uninterruptible power supplies (UPS)
  • Welding machines
  • Induction heating

Features

  • Isolated half-bridge gate driver
  • Drives MOSFETs or IGBTs up to 2 A peak current
  • Desaturation detection with soft turn-off
  • Undervoltage lockout (UVLO)
  • Fault reporting
  • High common-mode transient immunity (CMTI): >50 kV/μs
  • Wide operating temperature range: -40°C to +125°C
  • Safety approvals: UL, CSA, IEC/EN/DIN EN 60747-5-5

Benefits

  • Provides robust and reliable gate drive for MOSFETs and IGBTs, improving power converter performance.
  • Protects power devices from overcurrent and short-circuit conditions with desaturation detection.
  • Prevents damage due to insufficient gate voltage with undervoltage lockout.
  • Simplifies fault diagnostics with fault reporting.
  • Ensures reliable operation in noisy environments with high common-mode transient immunity.
  • Enables operation over a wide range of temperatures.
  • Meets stringent safety standards for isolation and insulation.

Additional Details

The ACPL-C87BT employs a galvanically isolated architecture, providing electrical isolation between the control circuitry and the power stage. The gate driver includes desaturation detection, which monitors the VCE(sat) voltage of the IGBT or the VDS(on) voltage of the MOSFET. If the voltage exceeds a predefined threshold, the driver initiates a soft turn-off sequence to protect the power device from damage. The undervoltage lockout (UVLO) circuit prevents the power devices from operating in a partially-on state, which can lead to excessive power dissipation and device failure. The ACPL-C87BT also includes a fault reporting feature that signals when a fault condition occurs. The device is available in a compact surface-mount package, making it easy to integrate into space-constrained applications. Detailed specifications, application circuits, and performance data can be found in the product datasheet.

You May Also Be Interested in

Analog Devices Inc.
2.5 V to 5.5 V, 230 A, Parallel Interface Dual Voltage-Output 8-/10-/12-Bit DACs
Lowest to $27.0257
AMI SEMICONDUCTOR
High Speed CAN Transceiver
Need more? Email Us
NXP / Nexperia
1-of-8 decoder/demultiplexer
Need more? Email Us
Analog Devices Inc.
12-Bit, 100 MSPS D/A Converters
Need more? Email Us
NEC
NPN SILICON EPITAXIAL TRANSISTOR (DARLINGTON CONNECTION) FOR LOW-FREQUENCY POWER AMPLIFIERS AND LOW-SPEED HIGH-CURRENT SWITCHING
Need more? Email Us
Analog Devices Inc.
Increment/Decrement Digital Potentiometer
Need more? Email Us
Analog Devices Inc.
LC2MOS 8+4) Loading Dual 12-Bit DAC | IC DAC 12BIT A-OUT 24DIP
Lowest to $8.7314
Analog Devices Inc.
18 V, 12 A Step-Down Regulator with Programmable Current Limit | IC REG BUCK ADJ 12A 32LFCSP
Lowest to $10.1866
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 3.0 Volt-only Boot Sector Flash Memory
Lowest to $2.3539

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.0752 $51.8800
52+ $1.9439 $101.0828
80+ $1.8782 $150.2560
115+ $1.7469 $200.8935
149+ $1.6812 $250.4988
186+ $1.6156 $300.5016
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,400 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess