EN
  • EN
  • DE

ACPL-4800

Part No ACPL-4800
Manufacturer AVAGO TECHNOLOGIES LIMITED
Catalog Hard To Find
Description High CMR Intelligent Power Module and Gate Drive Interface Optocoupler
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer AVAGO TECHNOLOGIES LIMITED
Win Source Part Number 1135341-ACPL-4800
Manufacturer Homepage www.avagotech.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ACPL-4800 CAD Model

Description

The ACPL-4800 is an analog optocoupler designed by Avago Technologies. It's primarily used for isolating analog signals in various industrial and instrumentation applications. This isolation prevents ground loops and protects sensitive circuitry from high-voltage transients. The ACPL-4800 achieves accurate signal transfer through the use of sophisticated LED and photodiode technology.

Applications:

  • Industrial Process Control: Isolating analog signals in sensors, actuators, and control systems.
  • Data Acquisition Systems: Providing galvanic isolation for analog inputs and outputs.
  • Medical Equipment: Ensuring patient safety by isolating sensitive medical instruments.
  • Power Monitoring: Isolating current and voltage measurements in power systems.
  • Analog Signal Isolation: General-purpose isolation of analog signals to prevent ground loops and protect circuits.

Features:

  • High Linearity: Ensures accurate transfer of analog signals.
  • Galvanic Isolation: Provides electrical isolation between input and output.
  • Wide Bandwidth: Supports a wide range of signal frequencies.
  • Low Input Offset Voltage: Minimizes errors in signal transfer.
  • High Common-Mode Rejection: Reduces the impact of noise on signal integrity.

Benefits:

  • Enhanced System Accuracy: High linearity and low offset voltage improve the accuracy of analog signal measurements.
  • Increased System Reliability: Galvanic isolation protects sensitive circuitry from voltage transients and ground loops.
  • Improved Safety: Isolation barriers ensure safety in high-voltage environments.
  • Reduced Noise: High common-mode rejection minimizes the impact of noise on signal quality.
  • Simplified Design: Integrated features reduce the need for external components.

Additional Details:

The ACPL-4800's performance is often characterized by its linearity, gain stability, and bandwidth. Key specifications include the isolation voltage, current transfer ratio (CTR), and operating temperature range. The device's small package size often allows for high-density board layouts. This optocoupler is used to isolate sensitive analog circuitry from high-voltage or noisy environments. It finds use in applications needing precise signal isolation, such as medical instrumentation, industrial control, and data acquisition systems. Its design focuses on delivering an accurate representation of the input signal at the output, even when substantial voltage differences exist between the input and output sides.

You May Also Be Interested in

Inchange Semiconductor Company Limited
Silicon PNP Power Transistors
Need more? Email Us
Texas Instruments
16-Bit Latches | IC TRANSP LATCH 16BIT 48SSOP
Lowest to $1.1616
Molex, LLC
FPC Connector
Need more? Email Us
Vishay
SCHOTTKY RECTIFIER New GenIII D-61 Package | DIODE ARRAY SCHOTTKY 15V D618SM
Need more? Email Us
AVAGO TECHNOLOGIES LIMITED
Silicon Bipolar Darlington Amplifier Small Signal Gain Amplifier
Lowest to $2.8677
Murata Power Solutions Inc.
Low-Power, 12-Bit, 1.0/1.5MHz Sampling A/D Converter
Need more? Email Us
Analog Devices Inc.
Low Power, Low Noise Voltage References with Sink/Source Capability | IC VREF SERIES 2.5V TSOT23-5
Lowest to $5.1617
Toshiba Semiconductor and Storage
NPN TRIPLE DIFFUSED TYPE (SWITHCING APPLICATIONS)
Need more? Email Us
Analog Devices Inc.
LC2MOS 12-Bit DACPORTs | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess