EN
  • EN
  • DE
  • IT

ACPF-7005

Part No ACPF-7005
Manufacturer AVAGO TECHNOLOGIES LIMITED
Catalog Custom Parts (0 - A)
Description PCS (A-G) / UMTS Band 2 Tx Bandpass Filter
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1175847-ACPF-7005
Categories Custom Parts
Manufacturer AVAGO TECHNOLOGIES LIMITED
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ACPF-7005 CAD Model

Description

The ACPF-7005 is a high-performance Bulk Acoustic Wave (BAW) filter designed for use in mobile communication systems, particularly in cellular infrastructure and handset applications. This filter, manufactured by Avago Technologies (now Broadcom), provides excellent rejection of unwanted signals while allowing desired signals to pass through with minimal loss. Its compact size and high performance make it ideal for modern wireless devices.

Applications

  • Cellular base stations
  • Mobile handsets (smartphones)
  • Wireless infrastructure equipment
  • RF front-end modules
  • Femtocells and picocells

Features

  • High rejection of unwanted signals
  • Low insertion loss
  • Small form factor
  • Surface mount technology (SMT)
  • Excellent temperature stability

Benefits

  • Improves signal quality and reduces interference
  • Enhances receiver sensitivity
  • Enables efficient use of the radio spectrum
  • Reduces the size and cost of wireless devices
  • Ensures reliable performance in harsh environments

Additional Details

The ACPF-7005 utilizes BAW technology to achieve superior filter performance. The filter is designed to operate within specific frequency bands commonly used in cellular communication systems. Insertion loss is a crucial parameter, representing the signal attenuation caused by the filter; lower insertion loss is desirable. Rejection, also known as attenuation, specifies the filter's ability to suppress unwanted signals outside the desired frequency band. The filter's small size allows for integration into compact mobile devices. Proper impedance matching is crucial to minimize signal reflections and maximize signal transfer. Refer to the datasheet for detailed specifications, including the operating frequency range, insertion loss, rejection levels, and impedance requirements. It is important to follow the manufacturer's recommended soldering and mounting procedures to ensure optimal performance and reliability.

You May Also Be Interested in

Anachip Corp
Need more? Email Us
Wurth Electronics Inc
Tb, Wire to Brd, 4WAY, 14AWG;
Need more? Email Us
Diodes Incorporated
Need more? Email Us
Microchip Technology
Need more? Email Us
3M
BRANCH MINI-CLAMP LINK CONN / 4 Position Rectangular Splice Connector IDC Gold 20 AWG
Lowest to $4.6167
Amd
Contact for details
Need more? Email Us
Texas Instruments
Need more? Email Us
Siemens
Siemens ETU VL1600, 4-pole, line protection - 3VL98166LF40
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.9794 $58.7640
145+ $0.8039 $116.5655
225+ $0.7785 $175.1625
310+ $0.7542 $233.8020
400+ $0.7288 $291.5200
535+ $0.6537 $349.7295
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,900 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess