EN
  • EN
  • DE

ACNY17-3

Part No ACNY17-3
Manufacturer AVAGO TECHNOLOGIES LIMITED
Catalog Hard To Find
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 03+
Reference case SOP6
Manufacturer AVAGO TECHNOLOGIES LIMITED
Manufacturer Homepage www.avagotech.com
RoHS State Request Verification
Win Source Part Number 717418-ACNY17-3
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ACNY17-3 CAD Model

Description

The ACNY17-3 is a single-channel optocoupler manufactured by Avago Technologies (now Broadcom Limited). It consists of an infrared light-emitting diode (LED) optically coupled to a phototransistor. The ACNY17-3 provides electrical isolation between input and output circuits, making it suitable for applications requiring safety isolation or noise immunity. It is commonly used in power supplies, industrial control systems, and data transmission applications.

Applications:

  • Power Supplies
  • Industrial Control Systems
  • Data Transmission
  • Logic Isolation
  • Motor Control

Features:

  • High Isolation Voltage: Provides high electrical isolation between input and output circuits.
  • CTR (Current Transfer Ratio): Specified current transfer ratio ensures predictable performance.
  • Low Input Current: Requires a low input current for activation.
  • High Output Voltage: Supports high output voltage levels.
  • Compact Package: Available in a small package for space-constrained applications.
  • RoHS Compliant: Meets environmental standards for hazardous substances.

Benefits:

  • Electrical Isolation: Provides safety isolation and prevents ground loops.
  • Noise Immunity: Isolates sensitive circuits from noise and interference.
  • Simplified Circuit Design: Simplifies the design process and reduces component count.
  • Improved System Reliability: Protects the system from voltage surges and transient events.
  • Compact Solution: Small package size makes it suitable for space-constrained applications.

Additional Details:

The ACNY17-3 has a minimum isolation voltage of 5000 VRMS. The current transfer ratio (CTR) is typically between 50% and 600%. The forward voltage of the LED is typically 1.4V, and the forward current is typically 10mA. The collector-emitter voltage of the phototransistor is up to 70V. The operating temperature range is -55°C to +100°C. The package is a DIP-4 (Dual In-Line Package) or an SMD-4 (Surface Mount Device) package. It is commonly used in applications where electrical isolation and noise immunity are required. The optocoupler can be used to isolate digital signals, analog signals, or power signals. The high isolation voltage ensures safety in high-voltage applications. The CTR is categorized, and the '3' suffix indicates a specific CTR range.

You May Also Be Interested in

Fairchild/ON Semiconductor
IC TRANSCVR TRI-ST 8BIT 20SOP
Need more? Email Us
NXP / Nexperia
1-of-8 decoder/demultiplexer
Need more? Email Us
Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator with Integrated 2.4 GHz VCO
Lowest to $76.1456
Analog Devices Inc.
Integrated Synthesizer and VCO
Need more? Email Us
Analog Devices Inc.
Increment/Decrement Digital Potentiometer
Need more? Email Us
Analog Devices Inc.
LC2MOS 8+4) Loading Dual 12-Bit DAC | IC DAC 12BIT A-OUT 24DIP
Lowest to $8.7314
National Semiconductor (TI)
8-Bit uP Compatible A/D Converters with Multiplexer Options
Need more? Email Us
Analog Devices Inc.
12-Bit, 100 MSPS D/A Converters
Need more? Email Us
Analog Devices Inc.
Complete 16-Channel,12-Bit Data Acquisition System
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.7577 $64.5462
14+ $8.8277 $123.5878
21+ $8.5516 $179.5836
28+ $8.2756 $231.7168
37+ $7.9995 $295.9815
49+ $7.1726 $351.4574
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess