EN
  • EN
  • DE

ACMD-7605

Part No ACMD-7605
Manufacturer AVAGO TECHNOLOGIES LIMITED
Catalog Hard To Find
Description Miniature UMTS Band 8 Duplexer
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer AVAGO TECHNOLOGIES LIMITED
Win Source Part Number 1135288-ACMD-7605
Manufacturer Homepage www.avagotech.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ACMD-7605 CAD Model

Description

The ACMD-7605 is a half-duplex 10Base-T Ethernet Media Access Control (MAC) + Physical Layer (PHY) transceiver. This device integrates both the MAC and PHY functions to provide a complete Ethernet solution. It is designed to interface with standard Ethernet controllers via a Media Independent Interface (MII) or a Reduced Media Independent Interface (RMII).

Applications:

  • Embedded Ethernet applications
  • Industrial control systems
  • Networked appliances
  • Point-of-sale terminals
  • Ethernet-enabled instrumentation

Features:

  • Integrated MAC and PHY for 10Base-T Ethernet
  • Supports half-duplex operation
  • MII/RMII interface
  • Low power consumption
  • Auto-negotiation support
  • Loopback test mode
  • Built-in filtering to reduce external component count
  • IEEE 802.3 compliant

Benefits:

  • Simplified Ethernet connectivity for embedded systems
  • Reduced board space and component count due to integration
  • Lower power consumption, suitable for battery-powered devices
  • Easy integration with existing Ethernet controllers
  • Improved system reliability due to integrated solution
  • Cost-effective Ethernet solution

Additional Details:

The ACMD-7605 operates from a 3.3V power supply. It features a built-in transmit and receive filter to reduce the need for external components. It has a loopback test mode which makes it simple to test the functionality of the transceiver. The device is available in a small form factor package which helps in miniaturized designs.

The MAC portion of the ACMD-7605 handles all of the functions of an Ethernet MAC including preamble generation, address detection, frame check sequence generation and checking, and collision detection. The PHY portion handles all of the analog functions of transmitting and receiving Ethernet signals over twisted pair cabling. It includes features such as adaptive equalization and baseline wander correction.

You May Also Be Interested in

Rochester Electronics
EMBEDDED STORAGE PRODUCT used in everyday office applications 16-Bit Microcontroller
Need more? Email Us
Analog Devices Inc.
2.5 V to 5.5 V, 230 A, Parallel Interface Dual Voltage-Output 8-/10-/12-Bit DACs
Lowest to $27.0257
Analog Devices Inc.
LF to 2.5 GHz TruPwr Detector
Lowest to $8.3571
National Semiconductor (TI)
8-Bit uP Compatible A/D Converters with Multiplexer Options
Need more? Email Us
Analog Devices Inc.
Increment/Decrement Digital Potentiometer
Need more? Email Us
Analog Devices Inc.
SHARC Processor
Need more? Email Us
Aeroflex Metelics, Division of MACOM
ACT-F2M32A High Speed 64 Megabit Sector Erase FLASH Multichip Module
Need more? Email Us
Analog Devices Inc.
12-Bit, 100 MSPS D/A Converters
Need more? Email Us
Analog Devices Inc.
Digital Isolator CMOS 4-CH 1Mbps 16-Pin SOIC W Tube / Quad-Channel Digital Isolators | DGTL ISO 3.75KV GEN PURP 16SOIC
Lowest to $4.2178

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess