EN
  • EN
  • DE

STC4081G

Part No STC4081G
Manufacturer AUK corp
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer AUK corp
Win Source Part Number 344881-STC4081G
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STC4081G CAD Model

Description

The STC4081G is a transient voltage suppressor (TVS) diode from AUK Corp. TVS diodes are essential for protecting sensitive electronic devices from voltage spikes that can damage circuitry. These spikes can come from various sources, including electrostatic discharge (ESD), lightning strikes, and inductive switching. The STC4081G is designed to quickly clamp the voltage to a safe level, diverting excess current and preventing damage to downstream components.

Applications

  • Consumer Electronics: Protection of I/O ports, power supplies, and data lines in smartphones, tablets, laptops, and other portable devices.
  • Industrial Equipment: Safeguarding control systems, sensors, and communication interfaces from voltage surges and ESD in industrial environments.
  • Automotive Electronics: Protection of ECUs (Electronic Control Units), infotainment systems, and other automotive electronics from voltage transients in vehicle electrical systems.
  • Telecommunications: Surge protection for network interfaces, power supplies, and communication lines in network equipment and telecommunication systems.
  • Medical Devices: Ensuring reliable operation of medical equipment by protecting sensitive circuitry from voltage transients and ESD.

Features

  • Transient Voltage Suppression (TVS): Provides robust protection against transient voltage events.
  • Low Clamping Voltage: Limits the voltage across the protected circuit during a transient event, preventing damage to sensitive components.
  • Fast Response Time: Quickly clamps overvoltage conditions, minimizing the impact of transient events.
  • Low Capacitance: Minimizes signal distortion in high-speed data lines, making it suitable for protecting data interfaces.
  • Compact Package: Allows for use in space-constrained applications.

Benefits

  • Improved System Reliability: Protects sensitive components from damage, thereby increasing the overall reliability and lifespan of electronic systems.
  • Reduced Downtime: Prevents equipment failures due to voltage surges, minimizing downtime and maintenance costs.
  • Enhanced Product Performance: Ensures consistent product performance by protecting sensitive circuitry from the effects of transient voltage events.
  • Compliance with Industry Standards: Helps meet industry standards for surge protection and ESD immunity.
  • Cost Savings: Reduces the potential for costly repairs and component replacements caused by transient voltage damage.

Typical specifications for the STC4081G include breakdown voltage, clamping voltage, peak pulse current, and capacitance. It is generally available in a surface-mount package for easy integration into printed circuit boards. Always refer to the manufacturer's datasheet for detailed electrical characteristics and application guidelines, as the specific parameters can vary. The low clamping voltage and fast response time are key to effectively protecting sensitive downstream components.

You May Also Be Interested in

SII Semiconductor Corporation
Need more? Email Us
STMicroelectronics
Need more? Email Us
SII Semiconductor Corporation
Lowest to $7.7119
STMicroelectronics
Lowest to $0.3972
Freescale Semiconductor - NXP
Need more? Email Us
SII Semiconductor Corporation
Lowest to $0.4770
STMicroelectronics
Need more? Email Us
Sharp Microelectronics
Mini-flat Type Phototriac Coupler
Need more? Email Us
AMCC
Lowest to $0.6537

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess