Products specifications Report Issue?

Manufacturer AUK corp
Win Source Part Number 1258717-SRC1211SF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SRC1211SF CAD Model

Description

The SRC1211SF, manufactured by AUK Corp, is a NPN Silicon Epitaxial Transistor. This transistor is primarily designed for switching and amplification applications in various electronic circuits. It's commonly used in consumer electronics, industrial controls, and other general-purpose applications where a small, reliable, and cost-effective switching component is required. Given its characteristics, the SRC1211SF is suitable for low to medium power applications.

Applications

  • Switching Circuits: Used as a switching element in various circuits for controlling current flow.
  • Amplification: Provides signal amplification in pre-amplifier stages and other amplification circuits.
  • Inverter Circuits: Can be used in basic inverter circuits for logic operations.
  • Driver Circuits: Drives LEDs, relays, and other small loads.
  • General-Purpose Switching: Used in various general-purpose switching applications in electronic devices.

Features

  • NPN Silicon Epitaxial Transistor: Offers good switching speed and gain.
  • Low Saturation Voltage: Ensures minimal power loss during switching.
  • High Collector Current Capability: Capable of handling moderate current loads.
  • Small Signal Amplifier: Can amplify small signals effectively.
  • Compact Package: Typically available in a small surface-mount package for space-saving designs.

Benefits

  • Efficient Switching: Low saturation voltage allows for efficient switching performance.
  • Versatile Application: Suitable for a wide range of switching and amplification applications.
  • Cost-Effective: Provides a cost-effective solution for general-purpose transistor requirements.
  • Reliable Performance: Offers reliable performance in various electronic circuits.
  • Small Footprint: Compact package enables space-saving designs in electronic devices.

Additional Details

While a precise datasheet is needed for exact specifications, typical characteristics for this type of transistor include a collector-emitter voltage (VCEO) rating, a collector current (IC) rating, and a power dissipation (PD) rating. The transistor's hFE (DC current gain) is an important parameter that determines its amplification capability. It is typically available in a SOT-23 or similar small surface-mount package. Designers should consult the official AUK Corp datasheet for the SRC1211SF to obtain detailed electrical characteristics, thermal performance, and package dimensions before using this component in their designs. These transistors are sensitive to electrostatic discharge (ESD), so proper handling procedures are necessary during assembly and testing.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Two-Channel Class AB Audio Power Amplifier IC 20 W + 20 W
Lowest to $25.5913
ECAD model for STK402-120
Toshiba Semiconductor and Storage
CMOS 8-BIT SINGLE-CHIP MICROCOMPUTER (TLCS-48C)
Need more? Email Us
ECAD model for TMP80C35AP
Zilog
CMOS USC Universal Serial Controller
Need more? Email Us
ECAD model for Z16C3010VEC
Texas Instruments
16-BIT BUS TRANSCEIVER AND REGISTER WITH 3-STATE OUTPUTS
Need more? Email Us
ECAD model for SN74AVC16646DGVR
Burr-Brown (TI)
High-Frequency VOLTAGE-TO-FREQUENCY CONVERTER
Lowest to $39.0912
ECAD model for VFC110AG
EM Microelectronic
Ultra Low Power 3-Pin Power-On Reset IC
Need more? Email Us
ECAD model for V6300ESP5B
Texas Instruments
5V, 5-BITS VIDEO EXCHANGE SWITCH FOR DUAL VGA SOURCE TO SINK -2V UNDERSHOOT PROTECTION WITH LOW ON-STATE RESISTANCE | IC VGA SWITCH 5BIT 24TSSOP
Lowest to $0.8009
ECAD model for TS5V522CPWR
Texas Instruments
HIGH EFFICIENT SINGLE INDUCTOR BUCK-BOOST CONVERTER WITH 1.8-A SWITCHES | IC REG BCK BST 3.3V 1.6A 10VSON
Lowest to $1.1491
ECAD model for TPS63001DRCRG4
Texas Instruments
DUAL 4-INPIT POSITIVE-AND GATES | IC GATE AND 2CH 4-INP 14SOIC
Lowest to $0.3992
ECAD model for SN74LV21ADR

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.2193
ECAD model for TPS82130SILR
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention