EN
  • EN
  • DE
  • IT

74HC9015D

Part No 74HC9015D
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description Nine wide Schmitt trigger buffer/line driver
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1131942-74HC9015D
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74HC9015D CAD Model

Description

The 74HC9015D is a high-speed Si-gate CMOS device, a part of the 74HC family, and is designed to deliver the precision and durability expected from NXP Semiconductors. This integrated circuit is characterized by its versatility and is commonly used in a wide range of digital applications, including signal processing, communication systems, and complex computing tasks.

Key Features

  • Logic Type: The 74HC9015D is built upon CMOS technology, which provides a high noise immunity and low power consumption that is crucial for modern electronic devices.
  • Package: Encased in a slim SOIC-14 package, this IC offers a compact footprint that is ideal for space-constrained applications.
  • Operating Voltage: It operates within a range of 2V to 6V, making it compatible with a variety of logic levels and ensuring flexible integration into different system designs.
  • Temperature Range: The device is designed to operate over a broad temperature range, ensuring reliability and consistent performance under varying environmental conditions.
  • Speed: The 74HC9015D boasts high-speed operation, which is a testament to NXP's commitment to delivering fast and efficient semiconductor solutions.

Applications

The versatility of the 74HC9015D makes it suitable for a variety of applications, including:

  • Logic gates and digital circuits
  • Signal processing units
  • Communication devices
  • Microprocessor systems
  • Computer networking equipment

Quality and Reliability

NXP Semiconductors is known for its commitment to quality, and the 74HC9015D is no exception. Each device undergoes rigorous testing to ensure it meets the high standards for reliability and performance that customers expect from NXP products.

Environmental Considerations

The 74HC9015D is designed with environmental responsibility in mind. It complies with various international standards, ensuring that it meets the requirements for lead-free and RoHS-compliant manufacturing processes.

With its combination of speed, efficiency, and reliability, the 74HC9015D from NXP is an excellent choice for designers looking to implement high-performance digital logic solutions in their products.

You May Also Be Interested in

NEC
NPN SILICON EPITAXIAL TRANSISTOR (DARLINGTON CONNECTION) FOR LOW-FREQUENCY POWER AMPLIFIERS AND LOW-SPEED HIGH-CURRENT SWITCHING
Need more? Email Us
National Semiconductor (TI)
8-Bit uP Compatible A/D Converters with Multiplexer Options
Need more? Email Us
Texas Instruments
16-Bit, 1-MSPS, Serial Interface, microPower, Miniature Single-Ended Input, SAR Analog-to-Digital Converter
Lowest to $27.3548
Fairchild/ON Semiconductor
IC TRANSCVR TRI-ST 8BIT 20SOP
Need more? Email Us
Aeroflex Metelics, Division of MACOM
ACT-F2M32A High Speed 64 Megabit Sector Erase FLASH Multichip Module
Need more? Email Us
Analog Devices Inc.
2.5 V to 5.5 V, 500 μA, Quad Voltage Output 8-/10-/12-Bit DACs in 10-Lead Packages | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.3636
Analog Devices Inc.
Four-Channel Sample-and-Hold Amplifier | IC OPAMP SAMPL/HOLD 4CIRC 16CDIP
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input NAND Gate with Schmitt Trigger Inputs and 3.6V Tolerant Inputs and Outputs
Need more? Email Us
Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator with Integrated 2.4 GHz VCO
Lowest to $76.1456

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess