EN
  • EN
  • DE

S7905PI

Part No S7905PI
Manufacturer AUK corp
Catalog HOT - SALES and EOL Components (S)
Description Fixed-Negative-Voltage Regulator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer AUK corp
Win Source Part Number 308089-S7905PI
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian S7905PI CAD Model

Description

The S7905PI is a negative voltage regulator manufactured by AUK Corp. It is a three-terminal regulator designed to provide a stable -5V output voltage. Unlike the S7805 series, which provides a positive 5V, the S7905PI provides a negative 5V, making it suitable for applications requiring a negative voltage rail. Voltage regulators are essential components in electronic circuits, ensuring a constant voltage supply regardless of input voltage fluctuations or load variations.

Applications

  • Operational Amplifier Power Supplies: Provides a stable -5V supply for operational amplifiers, often used in conjunction with a positive voltage regulator (e.g., S7805PI) to provide dual-rail power.
  • Analog Circuit Power Supplies: Supplies a regulated -5V to analog circuits requiring a negative voltage rail.
  • Data Acquisition Systems: Used in data acquisition systems to provide a stable negative voltage reference.
  • Instrumentation Equipment: Provides a stable -5V supply in various test and measurement instruments.
  • Linear Regulators: Provides the negative voltage for linear regulators in split rail power supplies.

Features

  • Fixed -5V Output Voltage: Provides a stable and regulated -5V output.
  • Internal Thermal Overload Protection: Protects the regulator from damage due to excessive heat.
  • Short-Circuit Protection: Protects the regulator and connected circuits from damage in the event of a short circuit.
  • Output Transistor Safe-Area Protection: Ensures the output transistor operates within safe limits to prevent failure.
  • Minimal External Components Required: Simplifies circuit design and reduces component count.

Benefits

  • Stable Output Voltage: Ensures consistent and reliable operation of connected components by providing a stable -5V supply.
  • Protection Against Overheating: Prevents damage from excessive heat, increasing the regulator's reliability and lifespan.
  • Short-Circuit Resilience: Protects against short circuits, minimizing the risk of component failure and system downtime.
  • Simplified Circuit Design: Reduces design complexity and component count, making circuit implementation easier and faster.
  • Cost-Effective Solution: Offers a cost-effective and reliable solution for obtaining a regulated -5V power supply.

Additional Details

The S7905PI often requires a heat sink for thermal management, especially at higher input voltages or under heavy load conditions. A minimum voltage difference between the input and output is necessary for proper regulation. It is typically available in a TO-220 package. The AUK Corp datasheet will contain specifics such as maximum input voltage, maximum output current, thermal resistance, and operating temperature range. It is frequently utilized in applications demanding a precisely regulated negative 5V supply, such as in operational amplifier circuits, bipolar power supplies, and specific audio applications.

You May Also Be Interested in

SII Semiconductor Corporation
Lowest to $0.4770
Texas Instruments
Need more? Email Us
Texas Instruments
Need more? Email Us
Hitachi, Ltd
Need more? Email Us
Micron Technology Inc.
Lowest to $1.4076
Sharp Microelectronics
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
AMCC
Lowest to $3.2617
STMicroelectronics
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess