Products specifications

Category Integrated Circuits(ICs)
Family PMIC - Motor Drivers,Controllers
Manufacturer Atmel
Win Source Part Number 397600-U2141B-MFPG3Y
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian U2141B-MFPG3Y CAD Model

Description

The U2141B-MFPG3Y is a single-chip remote control transmitter IC designed by Atmel (now Microchip Technology). It's specifically designed for applications requiring the transmission of digital commands over infrared (IR) or radio frequency (RF) channels. This IC integrates many of the necessary functions for generating the modulated carrier signal and encoding the data, simplifying the design of remote control systems.

Applications:

  • TV remote controls: Used in remote controls for televisions, DVD players, and other consumer electronics devices.
  • Air conditioner remote controls: Employed in remote controls for air conditioners and other HVAC systems.
  • Garage door openers: Applied in garage door opener transmitters to send commands to the receiver unit.
  • Car alarm systems: Used in car alarm remote controls to arm and disarm the system.
  • Toy remote controls: Found in remote controls for various toys, such as RC cars and airplanes.

Features:

  • Single-chip solution: Integrates many of the necessary functions for remote control transmission onto a single chip.
  • Multiple channel options: Supports multiple channels for avoiding interference from other remote control systems.
  • Low power consumption: Designed for low power consumption, extending battery life in remote control applications.
  • Programmable data encoding: Allows for programming different data encoding schemes, such as Manchester or Bi-Phase.
  • Carrier frequency generation: Generates the carrier frequency for IR or RF transmission.

Benefits:

  • Simplified circuit design: Integrated design simplifies the circuit design process and reduces the number of external components required.
  • Low power consumption: Low power consumption extends battery life, reducing the need for frequent battery replacements.
  • Improved reliability: Single-chip design improves the reliability of the remote control system.
  • Reduced cost: Integrated design reduces the overall cost of the solution.
  • Flexible data encoding: Programmable data encoding allows for compatibility with different receiver systems.

Additional Details:

The U2141B-MFPG3Y typically operates with a supply voltage of 3V. It encodes the data using a specific modulation scheme (e.g., PWM, PPM) and transmits it over an IR or RF channel. The carrier frequency is determined by external components. The "MFPG3Y" suffix indicates a specific package type. Consult the Atmel datasheet for detailed specifications on operating voltage, current consumption, data encoding options, and recommended external component values.

You May Also Be Interested in

NXP / Nexperia
IC MTR DRV BIPLR 2.7-3.6V 20VMFP / 700 mA Dual H-Bridge Motor Driver with 3.0 V Compatible Logic I/O
Lowest to $3.7773
ECAD model for MPC17531AEV
Allegro MicroSystems, LLC
IC MOTOR DRIVER 4.5V-5.5V 24SOIC
Lowest to $4.7519
ECAD model for A3959SLBTR
ON Semiconductor
IC MOTOR DRVR 2.6V-3.6V 30WLCSP / Optical Image Stabilization / Auto Focus Controller & Driver
Lowest to $2.6881
ECAD model for LC898122AXA-VH
Allegro MicroSystems, LLC
IC MTR DRV BIPOLR 3-5.5V 28TSSOP / Automotive DMOS Microstepping Driver with Translator
Lowest to $9.3364
ECAD model for A3980KLP
Sanken
IC MTR DRV UNIPOLAR 3-5.5V 23ZIP / Unipolar 2-Phase Stepping Motor Driver ICs
Need more? Email Us
ECAD model for SLA7081MPR
Allegro MicroSystems, LLC
IC MOTOR DRIVER 10DFN
Lowest to $1.4386
ECAD model for A5940GEJTR-T
ON Semiconductor
IC MOTOR DRVR 3.15V-5.25V 24SSOP / Octal Half-Bridge Driver
Lowest to $16.2232
ECAD model for NCV7719DQR2G
ON Semiconductor
CLOSED LOOP BRUSHLESS MOTOR ADAPTER | IC MOTOR DRIVER 5.5V-9V 8SOIC
Lowest to $0.4959
ECAD model for MC33039D
Allegro MicroSystems, LLC
DUAL FULL-BRIDGE PWM MOTOR DRIVER | IC MTR DRV BIPLR 4.75-5.5V 16DIP
Need more? Email Us
ECAD model for A3966SA

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $30.1527
ECAD model for ICM-42688-P
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention