Products specifications Report Issue?

Manufacturer Atmel
Win Source Part Number 1275265-U209B
Manufacturer Homepage www.atmel.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian U209B CAD Model

Description

The U209B is a phase control circuit designed and manufactured by Atmel (now Microchip Technology). It's primarily utilized for controlling the phase angle of AC voltages, making it well-suited for applications requiring precise power control, such as light dimmers, motor speed controllers, and temperature regulators.

Applications

  • Light dimmers
  • Motor speed control
  • Temperature control systems (e.g., heating elements)
  • Phase-controlled rectifiers
  • Universal motor control

Features

  • Phase control: Precisely controls the phase angle of AC voltage.
  • Synchronized operation: Synchronizes with the AC line frequency.
  • Adjustable firing angle: Allows adjustment of the output power.
  • Internal zero-crossing detection: Simplifies synchronization with the AC line.
  • Minimal external components: Reduces the complexity of the circuit design.

Benefits

  • Precise power control: Enables accurate regulation of AC power.
  • Smooth dimming/speed control: Provides a gradual and smooth transition in light intensity or motor speed.
  • Energy efficiency: Optimizes power consumption by controlling the duty cycle of the AC voltage.
  • Simplified design: Reduces the component count and simplifies the circuit layout.
  • Cost-effective solution: Provides a low-cost solution for AC power control applications.

Technical Specifications

The U209B is designed to operate directly from the AC line voltage after rectification. The output firing angle is controlled by an external resistor and capacitor network, allowing for precise adjustment of the output power. It includes internal zero-crossing detection circuitry for synchronization with the AC line frequency. The device typically requires a minimal number of external components to implement a complete phase control circuit. The operating temperature range typically spans from -25°C to +85°C.

The U209B typically utilizes the phase-control principle to delay the triggering of a triac (Triode for Alternating Current) or thyristor within each AC cycle. By varying the delay angle, the amount of power delivered to the load can be controlled accurately. It integrates several key functionalities such as synchronization, ramp generation, and a comparator to determine the firing angle based on the control input. Furthermore, the device includes protection features, such as overvoltage protection, to prevent damage from line voltage fluctuations.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
3ch AF Power Amplifier(Split Power Supply) 10W+10W+10W,THD=0.4%
Need more? Email Us
ECAD model for STK400-040
Texas Instruments
CAP-FREE NMOS 150 mA LOW DROPOUT REGULATOR WITH REVERSE CURRENT PROTECTION
Lowest to $4.2589
ECAD model for TPS73133MDBVREP
Winbond Electronics
256K X 8 ELECTRICALLY ERASABLE EPROM
Need more? Email Us
ECAD model for W27E020-70
Texas Instruments
QUADRUPLE BILATERAL ANALOG SWITCH | IC SWITCH QUAD 1X1 14TSSOP
Lowest to $0.3636
ECAD model for SN74AHC4066PWR
Intel
SMART 3 ADVANCED BOOT BLOCK WORD-WIDE
Need more? Email Us
ECAD model for TE28F160B3B120
STMicroelectronics
Power Schottky diode
Lowest to $1.1885
ECAD model for STPS20200CG-TR
Infineon Technologies
Low Dropout Linear Fixed Voltage Regulator
Lowest to $0.5390
ECAD model for TLE42754
Micrel
3.3V 1:9 HIGH-PERFORMANCE, LOW-VOLTAGE BUS CLOCK DRIVER
Need more? Email Us
ECAD model for SY89809L
Infineon Technologies
IC for Inductive Proximity Switches with Short-Circuit Protection | IC SWITCH PROX INDCT PDSO-16
Lowest to $46.8001
ECAD model for TCA505BG

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.7848
ECAD model for FT4232HL-REEL
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention