EN
  • EN
  • DE

MCP6H91-E/SN

Part No MCP6H91-E/SN
Manufacturer Microchip Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description 10 MHz, 12V Op Amps
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Packaging Tube
Amplifier Type General
Number of Circuits 1
Output Type Rail-to-Rail
SR - Slew Rate 10 V/μs
GBP - Gain Bandwidth Product 10MHz
Current - Input Bias 10pA
Voltage - Input Offset 1mV
Operating Supply Current 2mA
Output Current per Channel 41mA
Dual Supply Voltage (±) 3.5 V ~ 12 V, ±1.75 V ~ 6 V
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 1221204-MCP6H91-E/SN
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Limited
Family Name MCP6H91
Introduction Date June 27, 2012
ECCN EAR99
Country of Origin China, Thailand
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian MCP6H91-E/SN CAD Model

Description

Microchip Technology MCP6H91-E/SN Operational Amplifier

The MCP6H91-E/SN from Microchip Technology is a high-performance operational amplifier (op-amp) designed for analog applications requiring a wide bandwidth and high slew rate. This particular model is part of the MCP6H9x family, which is known for its robust operation over a wide voltage range and its ability to drive heavy loads with ease.

Key Features:

  • Single Supply Voltage: The MCP6H91-E/SN operates on a single supply voltage ranging from 3.5V to 16V, providing designers with flexibility in various circuit configurations and ensuring compatibility with a broad range of supply voltages.
  • Dual Supply Voltage: It can also operate on a dual supply voltage from ±1.75V to ±8V, catering to applications that require a balanced power supply.
  • High Gain Bandwidth Product: With a gain bandwidth product of 10 MHz, this op-amp is suitable for high-frequency signal amplification, making it ideal for audio processing, active filters, and fast signal conditioning circuits.
  • High Slew Rate: A high slew rate of 7V/µs allows the MCP6H91-E/SN to respond quickly to changes in the input signal, which is crucial for fast-operating amplifiers to minimize distortion and improve overall performance.
  • Extended Temperature Range: The device is capable of operating over an extended temperature range from -40°C to +125°C, ensuring reliability and stability in harsh environments.
  • Package: The MCP6H91-E/SN comes in an 8-pin SOIC package, which is widely used and suitable for compact PCB layouts.

Applications:

The versatility of the MCP6H91-E/SN makes it well-suited for a variety of applications, including:

  • Automotive systems
  • Power supply control
  • Motor control circuits
  • Analog sensor interfaces
  • Audio and video signal amplification
  • Active filtering and signal conditioning

Overall, the MCP6H91-E/SN operational amplifier from Microchip Technology offers a blend of performance, flexibility, and reliability, making it a solid choice for engineers and designers looking to enhance their analog circuit designs.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $115.6717
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8DFN
Lowest to $72.1805
Analog Devices Inc.
IC AUDIO 2 CIRCUIT 14SOIC
Lowest to $14.5523
Texas Instruments
QUAD, MICROPOWER, HIGH SPEED-TO-
Lowest to $7.2820
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.4657
3Peak
IC LOGARITHMIC AMPLIFIER 14-TSSO
Lowest to $1.3971
STMicroelectronics
IC CMOS 4 CIRCUIT 14TSSOP
Lowest to $4.3657
Texas Instruments
FULLY DIFFERENTIAL INSTRUMENTATI
Lowest to $9.0224
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $24.7389

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7193 $50.3510
170+ $0.5902 $100.3340
265+ $0.5718 $151.5270
365+ $0.5533 $201.9545
470+ $0.5349 $251.4030
630+ $0.4796 $302.1480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess