EN
  • EN
  • DE

TINY13V-10SSU

Part No TINY13V-10SSU
Manufacturer Atmel
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Atmel
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 840257-TINY13V-10SSU
Ultra Librarian 3D Model Ultra Librarian TINY13V-10SSU CAD Model

Description

The ATtiny13V-10SSU is an 8-bit AVR microcontroller from Microchip (formerly Atmel). It is known for its small size, low power consumption, and versatility, making it suitable for a wide array of embedded applications. It balances processing power with energy efficiency, catering to battery-operated devices and compact designs.

Applications

  • Small Consumer Electronics: Used in simple remote controls, toys, and other low-power consumer gadgets.
  • LED Control: Suitable for driving and controlling LEDs in various lighting applications.
  • Sensor Monitoring: Employed in basic sensor interfaces for monitoring temperature, light, and other environmental parameters.
  • Simple Automation: Applied in small-scale automation tasks such as controlling motors and relays.

Features

  • 8-bit AVR Architecture: Based on the efficient AVR instruction set, enabling fast and predictable execution of code.
  • 1KB Flash Memory: Contains 1KB of flash memory for storing program code, allowing for moderately complex applications.
  • 64 Bytes SRAM: Features 64 bytes of SRAM for storing variables and data during runtime.
  • 64 Bytes EEPROM: Includes 64 bytes of EEPROM for non-volatile storage of configuration data.
  • 6 Programmable I/O Lines: Provides six general-purpose input/output (GPIO) pins for interfacing with external devices.
  • Internal Oscillator: Contains an internal oscillator, reducing the need for external clock components.
  • Low Power Consumption: Designed for low power operation, making it suitable for battery-powered applications.
  • DebugWIRE Interface: Supports on-chip debugging via the DebugWIRE interface.

Benefits

  • Compact Size: Small package size makes it easy to integrate into space-constrained applications.
  • Low Power Operation: Low power consumption extends battery life and reduces overall system power consumption.
  • Versatile I/O: Programmable I/O lines allow for flexible interfacing with a wide range of external devices.
  • Easy Programming: AVR microcontrollers are easy to program using a variety of development tools and languages.
  • Cost-Effective: Relatively low cost makes it a cost-effective solution for a wide range of embedded applications.

In essence, the ATtiny13V-10SSU is a robust and versatile microcontroller ideally suited for simple, low-power applications. Its compact size, low power consumption, and flexible I/O capabilities make it a great choice for designers working on battery-powered devices, sensor interfaces, and basic control systems.

You May Also Be Interested in

Littelfuse Inc.
GROUND FAULT CIRCUIT INTERRUPTER
Need more? Email Us
3M
PRIVACY FILTER LAPTOP 10.1"
Need more? Email Us
JKL Components Corp.
CCFL WH LAMP 850V 5MA 5.6X200MM / CCFL, Tri-Phosphor RGB White Lamp 850V (Start), 445V (Operating) 5 mA 7000 cd/m2 5.6mm x 200mm
Need more? Email Us
Brady Corporation
B302-7X10-YK-T-SATELLITE STORAGE
Lowest to $9.5165
Omron
SHARP CUT FILTER M27
Lowest to $299.1188
TE Connectivity
TOGGLE FULL BOOT BLACK
Lowest to $0.0542
Desco
STAT SLD BAG PCL100 CLEAN 100/PK
Need more? Email Us
Panduit Corp
LABEL 8"X1.5" BLACK/YELLOW
Need more? Email Us
REED Instruments
DATA LOGGING SOUND LEVEL METER W
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.6119 $60.0737
54+ $2.1432 $115.7328
84+ $2.0762 $174.4008
115+ $2.0092 $231.0580
149+ $1.9422 $289.3878
199+ $1.7413 $346.5187
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,500 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess