EN
  • EN
  • DE

MAX978ESE+

Part No MAX978ESE+
Manufacturer Maxim Integrated
Catalog Linear - Comparators
Description IC COMPARATOR QUAD 16-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features Comparator General Purpose CMOS, Rail-to-Rail, TTL 16-SOIC
Manufacturer Maxim Integrated
Package Tube
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 16-SOIC (0.154", 3.90mm Width)
Case / Package 16-SOIC
Family Name MAX978
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 50
Popularity High
Supply and Demand Status Balance
Win Source Part Number 925757-MAX978ESE+
Ultra Librarian 3D Model Ultra Librarian MAX978ESE+ CAD Model

Description

Maxim Integrated MAX978ESE+ Product Overview

The MAX978ESE+ from Maxim Integrated is a high-performance, low-power, single-supply comparator that is designed to provide precise voltage monitoring in a wide array of electronic applications. This precision comparator is a critical component for systems requiring reliable voltage threshold detection or timing pulse generation.

Key Features

  • Single Supply Operation: The device can operate from a single +2.5V to +5.5V supply, making it versatile for various applications.
  • Low Power Consumption: With its low-power design, the MAX978ESE+ is ideal for portable and battery-powered devices.
  • High Speed: It boasts a fast propagation delay of typically 40ns, ensuring quick response times for critical applications.
  • Internal Hysteresis: The built-in hysteresis feature enhances noise immunity and prevents false triggering.
  • Push-Pull Output: The comparator provides a TTL/CMOS-logic-compatible output that can directly drive a load.

Applications

The MAX978ESE+ is suitable for a myriad of applications including but not limited to:

  • Zero-Crossing Detectors
  • Window Comparators
  • High-Speed Sampling Circuits
  • Battery-Powered Systems
  • Portable Instrumentation

Package and Quality

This device is available in an SOP (Small Outline Package) with 16 pins, specifically in the ESE+ package variant. The MAX978ESE+ is designed to meet the rigorous standards of the industrial temperature range, operating effectively between -40°C to +85°C. Maxim Integrated ensures high-quality and reliability of their products, making the MAX978ESE+ a dependable choice for designers and engineers.

Conclusion

With its combination of speed, precision, and low-power operation, the MAX978ESE+ from Maxim Integrated stands out as an optimal solution for systems that demand fast and accurate voltage comparison. Its small footprint and ease of integration make it an excellent choice for enhancing the performance and efficiency of a wide range of electronic devices.

You May Also Be Interested in

ON Semiconductor
IC COMPARATOR 4 GEN PUR 14SOP
Lowest to $0.1061
Analog Devices Inc.
IC COMPARATOR 1 DIFF 8CDIP
Need more? Email Us
Analog Devices Inc.
IC COMPARATOR 4 GEN PUR 14SOIC
Lowest to $6.0510
Maxim Integrated
IC COMPARATOR 1 W/LATCH 8DIP
Lowest to $2.5214
Maxim Integrated
IC COMPARATOR 2 GEN PUR 16DIP
Lowest to $9.0097
Maxim Integrated
IC COMPARATOR 2 GEN PUR 8CERDIP
Lowest to $3.7006
Rochester Electronics
93S46DM
Need more? Email Us
Texas Instruments
LM193JAN LOW POWER LOW OFFSET VO / Comparator
Need more? Email Us
Linear Technology
IC COMPARATOR 4 W/VOLT REF 16SO
Lowest to $7.0016

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.0014 $54.0126
21+ $4.9243 $103.4103
32+ $4.7704 $152.6528
44+ $4.6165 $203.1260
57+ $4.4626 $254.3682
75+ $4.0010 $300.0750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess