EN
  • EN
  • DE

T6817

Part No T6817
Manufacturer Atmel
Catalog Electronic Wholesale
Description Dual Triple DMOS Output Driver with Serial Input Control
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Atmel
Win Source Part Number 1263502-T6817
Manufacturer Homepage www.atmel.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian T6817 CAD Model

Description

The T6817 is a single chip transceiver manufactured by Atmel (now Microchip Technology). It's designed for short range wireless data communication in the sub-GHz frequency bands. Primarily used in remote control, sensor networks and similar low power applications.

Applications:

  • Remote control systems: Remote keyless entry (RKE) and garage door openers.
  • Wireless sensor networks: Connecting sensors for environmental monitoring, industrial automation, and smart home applications.
  • Alarm systems: Wireless security systems and intrusion detection.
  • Home automation: Controlling lighting, appliances, and other home devices wirelessly.
  • Automatic meter reading (AMR): Wireless data collection from utility meters.

Features:

  • Sub-GHz operation: Operates in the license-free ISM bands (e.g., 433 MHz, 868 MHz, 915 MHz).
  • Low power consumption: Designed for battery-powered applications.
  • High sensitivity: Enables reliable communication over long distances.
  • Programmable data rate: Supports various data rates for different applications.
  • FSK/ASK modulation: Supports both frequency-shift keying (FSK) and amplitude-shift keying (ASK) modulation.
  • On-chip antenna matching: Simplifies antenna design.
  • Small footprint: Available in compact packages for space-constrained applications.

Benefits:

  • Long range communication: Sub-GHz operation enables reliable communication over long distances.
  • Low power consumption: Extends battery life in portable devices.
  • Simplified design: Integrated features simplify system design.
  • Cost-effective: Offers a good balance of performance and price.

The T6817 is often chosen for applications requiring low power consumption and long-range wireless communication. Its integrated features and small footprint simplify system design and reduce component count. The programmable data rate and support for both FSK and ASK modulation provide flexibility for different application requirements. Proper antenna design is crucial to maximizing the range and reliability of the communication link.

You May Also Be Interested in

Spansion
Need more? Email Us
Samsung
Need more? Email Us
Tyco Electronics
Lowest to $1.1071
Silergy Corp
Need more? Email Us
Panasonic
Need more? Email Us
Intel
Lowest to $50.4238
Analog Devices Inc.
IC RF DETECT 10MHZ-1.3GHZ 24QFN
Lowest to $74.0808
ON Semiconductor
Need more? Email Us
NXP / Nexperia
IC REG CONV I.MX6 12OUT 56HVQFN
Lowest to $19.4376

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.7524 $57.8004
52+ $2.2592 $117.4784
80+ $2.1876 $175.0080
110+ $2.1171 $232.8810
142+ $2.0467 $290.6314
189+ $1.8353 $346.8717
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,430 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess