EN
  • EN
  • DE

T2313-20MUCP

Part No T2313-20MUCP
Manufacturer Atmel
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Atmel
Win Source Part Number 351277-T2313-20MUCP
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian T2313-20MUCP CAD Model

Description

The T2313-20MUCP is an 8-bit AVR microcontroller from Microchip (formerly Atmel), known for its efficiency and versatility in embedded applications. It's based on the AVR enhanced RISC architecture, combining high performance with low power consumption. This microcontroller is ideal for a wide array of tasks, from simple control systems to more complex data processing.

Applications:

  • Embedded Control Systems: Implementing control logic in various electronic devices.
  • Home Automation: Controlling lighting, temperature, and appliances in smart homes.
  • Industrial Automation: Managing sensors, actuators, and other components in industrial environments.
  • Consumer Electronics: Integration into remote controls, toys, and other consumer devices.
  • Data Acquisition Systems: Collecting and processing data from sensors and other sources.

Features:

  • AVR Enhanced RISC Architecture: High-performance, low-power operation.
  • 8-Bit CPU: Efficient processing of 8-bit data.
  • 20 MHz Maximum Clock Speed: Allows for fast and responsive performance.
  • 2KB Flash Memory: For storing program code.
  • 128B SRAM: For data storage and manipulation.
  • 128B EEPROM: For non-volatile data storage.
  • Internal Oscillator: Eliminates the need for external clock sources.
  • Timers/Counters: For timing and counting functions.
  • PWM Channels: For generating pulse-width modulated signals.
  • USART, SPI, and I2C Interfaces: For serial communication with other devices.
  • Analog Comparator: For comparing analog voltages.
  • Interrupt Handling: Allows for responsive handling of external events.
  • Power-Saving Modes: For minimizing power consumption in battery-powered applications.

Benefits:

  • High Performance: Delivers efficient processing power for demanding applications.
  • Low Power Consumption: Extends battery life in portable devices.
  • Flexible Peripheral Set: Provides a wide range of interfaces for connecting to external devices.
  • Easy to Program: Supports popular programming languages like C and assembly.
  • Cost-Effective: Offers a high performance-to-cost ratio.

Additional Details:

The T2313-20MUCP microcontroller is available in a 20-pin MLF package, making it suitable for space-constrained applications. It operates at a maximum clock speed of 20 MHz and features 2KB of flash memory for program storage, 128 bytes of SRAM for data, and 128 bytes of EEPROM for non-volatile storage. The device includes USART, SPI, and I2C interfaces for serial communication. The internal oscillator eliminates the need for external clock sources, simplifying the design and reducing component count. It supports multiple power-saving modes, making it ideal for battery-powered applications. The T2313-20MUCP is commonly used in applications such as remote controls, sensor nodes, and simple control systems. Development tools and software libraries are widely available, making it easy to develop and debug applications for this microcontroller. It operates from 2.7V to 5.5V.

You May Also Be Interested in

STMicroelectronics
Snubberless? high temperature 20 A Triacs
Lowest to $2.7720
Texas Instruments
Lowest to $5.6324
Toshiba Semiconductor and Storage
Lowest to $856.6312
Kemet
Need more? Email Us
IXYS
Need more? Email Us
STMicroelectronics
Need more? Email Us
ON Semiconductor
Lowest to $35.9690
AVX Corporation
Need more? Email Us
Atmel
3 - CHANNEL LASER DRIVER WITH RF OSCILLATOR
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess