EN
  • EN
  • DE
  • IT

QT1080

Part No QT1080
Manufacturer Atmel
Catalog Capacitive Touch Sensors, Proximity Sensor ICs
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Atmel
Category Sensors,Transducers
Family Capacitive Touch Sensors,Proximity Sensor ICs
Win Source Part Number 181905-QT1080
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian QT1080 CAD Model

Description

The Atmel QT1080 is a single-chip capacitive touch sensor IC designed for applications requiring multiple touch keys or proximity sensing. It utilizes Atmel's patented charge-transfer (QT) technology to detect changes in capacitance caused by a human touch. This allows for the creation of touch-sensitive buttons, sliders, and wheels without the need for physical switches or mechanical components. It is designed for robustness in harsh environments with high noise levels.

Applications:

  • Consumer electronics (e.g., remote controls, mobile phones, MP3 players)
  • Household appliances (e.g., washing machines, refrigerators, ovens)
  • Industrial control panels
  • Automotive applications (e.g., dashboard controls, steering wheel controls)
  • Lighting controls

Features:

  • Multiple channel capacitive touch sensing
  • Automatic calibration
  • Adjustable sensitivity
  • Low power consumption
  • Digital output
  • Built-in noise suppression
  • Proximity sensing capabilities

Benefits:

  • Enhanced user interface: Replaces mechanical buttons with a modern touch-sensitive interface.
  • Increased reliability: Eliminates mechanical wear and tear, leading to a longer product lifespan.
  • Improved aesthetics: Enables sleek and modern designs with no visible buttons.
  • Reduced manufacturing costs: Simplifies assembly and reduces the number of components.
  • Greater design flexibility: Allows for custom shapes and sizes of touch sensors.
  • Improved noise immunity: Allows operation in noisy environments

Additional Details:

The QT1080 features automatic calibration to compensate for environmental changes and variations in sensor capacitance. This ensures reliable operation over a wide range of conditions. It has adjustable sensitivity allowing optimization based on the design requirements. The low-power design makes it suitable for battery-powered applications. The device has a digital output that can be directly connected to a microcontroller. The QT1080 also includes built-in noise suppression circuitry to minimize the effects of electromagnetic interference. It offers proximity sensing to trigger actions when a user gets close.

You May Also Be Interested in

Cypress Semiconductor Corp
IC MBR 10 BUTTON 10 LED 48QFN
Lowest to $1.5876
Cypress Semiconductor Corp
IC CAP SENSE 24QFN
Lowest to $1.2626
Texas Instruments
Capacitance-to-Digital Converter for Proximity Level Sensing Applications | IC CAPACITIVE SENSING 16WQFN
Lowest to $8.1492
Texas Instruments
IC CAPACITIVE SENSING
Lowest to $9.8702
Microchip Technology
IC TOUCH SENSOR 12CH 20SOIC
Lowest to $1.7205
Renesas Electronics America
IC TOUCH SENSOR 75W 16VFQFPN
Need more? Email Us
Texas Instruments
CAPACITIVE SENSING SOLUTIONS
Lowest to $5.3060
Microchip Technology
IC TOUCH SENSOR 6CH 10VDFN
Lowest to $12.8898
Semtech Corporation
IC TOUCH BUTTON CTLR 28MLPQ / Low Power, Capacitive Button Touch and Proximity Controller with LED Drivers and Analog Output
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.3622 $60.5196
42+ $2.7593 $115.8906
65+ $2.6727 $173.7255
90+ $2.5860 $232.7400
116+ $2.5006 $290.0696
155+ $2.2419 $347.4945
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,720 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess