EN
  • EN
  • DE

PALC22V10B-20KMB

Part No PALC22V10B-20KMB
Manufacturer Atmel
Catalog Embedded - PLDs (Programmable Logic Device)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - PLDs(Programmable Logic Device)
Manufacturer Atmel
Win Source Part Number 343992-PALC22V10B-20KMB
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PALC22V10B-20KMB CAD Model

Description

The PALC22V10B-20KMB is a Programmable Array Logic (PAL) device manufactured by Atmel. This device belongs to the PALC22V10 family, renowned for its flexibility in implementing custom logic functions. The '20' in the part number signifies a propagation delay of 20 nanoseconds. The Atmel PALC22V10B-20KMB offers a versatile and efficient solution for various digital logic applications.

Applications:

  • Address Decoding: Used in memory systems to decode address lines, enabling the selection of specific memory locations or devices.
  • Peripheral Control: Controls the operation of peripheral devices, such as timers, counters, and communication interfaces, by generating control signals.
  • State Machine Implementation: Implements state machines, which are essential in sequential logic circuits for controlling system behavior.
  • Bus Arbitration: Used in systems with multiple devices sharing a common bus to manage access and prevent conflicts.
  • Custom Logic Functions: Implements custom logic functions that cannot be efficiently realized with standard logic gates.

Features:

  • Programmable Array Logic: Allows users to program the device to implement custom logic functions.
  • 22 Inputs: Equipped with 22 input pins for receiving external signals and data.
  • 10 Outputs: Provides 10 output pins for generating output signals based on the programmed logic.
  • Variable Output Polarity: Each output can be individually configured as active-high or active-low.
  • TTL Compatibility: Compatible with standard TTL logic levels, simplifying interfacing with other digital circuits.
  • Low Power Consumption: Designed for low power consumption, making it suitable for battery-powered applications.
  • EPROM Technology: Utilizes EPROM (Erasable Programmable Read-Only Memory) technology, allowing the device to be erased and reprogrammed.
  • 20ns Propagation Delay: Offers a propagation delay of 20 nanoseconds.

Benefits:

  • Flexibility: Enables designers to implement custom logic functions tailored to specific application requirements.
  • Reduced Component Count: Integrates multiple logic functions into a single device, reducing board space and component count.
  • Faster Prototyping: Facilitates rapid prototyping and design changes, reducing time-to-market for new products.
  • Cost-Effective Solution: Provides a cost-effective solution compared to discrete logic components for implementing complex logic functions.
  • Versatile Applications: Suitable for a broad range of applications due to its programmable nature and speed.

Technical Specifications: The PALC22V10B-20KMB typically operates within a supply voltage range of 4.5V to 5.5V. It is available in various packages, including DIP and PLCC. The operating temperature range is usually between 0°C and +70°C.

You May Also Be Interested in

Microchip Technology
IC PLD 8MC 15NS 20TSSOP
Lowest to $3.2500
Altera
Need more? Email Us
Microchip Technology
IC PLD 10MC 20NS 24TSSOP
Lowest to $3.9545
National Semiconductor (TI)
Progammable Array Logic Series 24 (PAL Series 24)
Need more? Email Us
Microchip Technology
IC PLD 8MC 15NS 20TSSOP
Lowest to $4.1631
Microchip Technology
IC PLD 8MC 15NS 24DIP
Need more? Email Us
Microchip Technology
IC PLD 10CELL LO PWR 20NS 28PLCC
Lowest to $13.5632
Texas Instruments
HIGH-PERFORMANCE IMPACT E PAL CIRCUITS
Need more? Email Us
Amd
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess