EN
  • EN
  • DE

ATSAM4LC2CA

Part No ATSAM4LC2CA
Manufacturer Atmel
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Atmel
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 818066-ATSAM4LC2CA
Ultra Librarian 3D Model Ultra Librarian ATSAM4LC2CA CAD Model

Description

The ATSAM4LC2CA is a microcontroller from Microchip (formerly Atmel), based on the ARM Cortex-M4 processor core. This ultra-low-power microcontroller is designed for applications requiring energy efficiency, such as battery-operated devices, sensor nodes, and wearable electronics. The ATSAM4LC2CA features a rich set of peripherals, including communication interfaces, timers, and analog-to-digital converters, making it versatile for a wide range of embedded applications.

Applications

  • Wearable devices (e.g., smartwatches, fitness trackers)
  • Sensor nodes (e.g., environmental monitoring, industrial sensors)
  • Battery-powered devices (e.g., remote controls, portable medical devices)
  • Home automation systems (e.g., smart thermostats, lighting control)
  • Industrial control systems (e.g., process monitoring, motor control)

Features

  • Processor Core: ARM Cortex-M4 processor with FPU (Floating Point Unit)
  • Clock Speed: Up to 48 MHz
  • Flash Memory: Up to 64 KB of Flash memory
  • SRAM: Up to 8 KB of SRAM
  • Ultra-Low Power Consumption: Designed for energy-efficient operation
  • Communication Interfaces: USART, SPI, I2C
  • Analog Peripherals: 12-bit ADC (Analog-to-Digital Converter)
  • Timers: Multiple timers with various modes
  • Real-Time Clock (RTC): For accurate timekeeping
  • Low-Power Modes: Various low-power modes for minimizing energy consumption

Benefits

  • Energy Efficiency: Ultra-low power consumption extends battery life in portable devices.
  • High Performance: ARM Cortex-M4 core provides sufficient processing power for demanding applications.
  • Versatile Peripherals: Wide range of peripherals allows for flexible system design.
  • Easy Development: Supported by comprehensive development tools and software libraries.
  • Compact Design: Available in small package sizes for space-constrained applications.

Additional Details

The ATSAM4LC2CA is often used in applications where long battery life is critical. Its low-power modes allow the microcontroller to operate in a sleep state, waking up only when necessary to perform tasks. The integrated ADC enables the microcontroller to interface with analog sensors, making it suitable for data acquisition applications. The communication interfaces facilitate communication with other devices and systems.

You May Also Be Interested in

Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us
Phoenix Contact
Need more? Email Us
Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us
Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us
Advantech Corp
11.6" W FULL-FLAT, BAYTAIL, PCAP
Need more? Email Us
Advantech Corp
8-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Adafruit Industries LLC
USB POWER & DATA SIGNAL EXTENDER
Lowest to $96.5384
Quest Technology International Inc.
TELEPHONE SINGLEGANG WALL PLATE
Lowest to $4.6536
Advantech Corp
15.6" RES.T/S PANEL HASWELL I5
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $30.2541 $60.5082
5+ $24.8244 $124.1220
8+ $24.0483 $192.3864
10+ $23.2733 $232.7330
13+ $22.4971 $292.4623
18+ $20.1698 $363.0564
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,050 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess