EN
  • EN
  • DE

ATSAM3N0CA-AU

Part No ATSAM3N0CA-AU
Manufacturer Atmel
Catalog Embedded - Microcontrollers
Description MCU 32-bit ARM Cortex M3 RISC 32KB Flash 1.8V/2.5V/3.3V 100-Pin LQFP Tray / ARM-based Flash MCU
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Atmel
Win Source Part Number 1149542-ATSAM3N0CA-AU
Manufacturer Homepage www.atmel.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Application Field Used in Industrial
Family Name ATSAM3N0
ECCN 3A991.a.2
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian ATSAM3N0CA-AU CAD Model

Description

The ATSAM3N0CA-AU is a 32-bit Flash Microcontroller based on the high-performance ARM Cortex-M3 RISC processor. It operates at a maximum speed of 48 MHz and features a comprehensive set of system peripherals, making it ideal for a wide range of embedded applications.

Applications:

  • Industrial control systems
  • Consumer electronics
  • Medical devices
  • Data logging applications
  • Motor control
  • Sensor interfaces

Features:

  • ARM Cortex-M3 core operating at up to 48 MHz
  • Up to 64KB of Flash memory and 8KB of SRAM
  • Integrated USB 2.0 Full-Speed Device
  • Multiple communication interfaces: USART, SPI, I2C
  • Analog-to-Digital Converter (ADC) and Digital-to-Analog Converter (DAC)
  • General Purpose Input/Output (GPIO) pins with interrupt capability
  • Power management features for low-power operation
  • Advanced debugging interfaces

Benefits:

  • High performance and efficiency with the ARM Cortex-M3 core
  • Flexible memory options for various application needs
  • Easy connectivity via USB 2.0 interface
  • Versatile communication interfaces for connecting to various peripherals
  • Integrated ADC and DAC for analog signal processing
  • Reduced power consumption for battery-powered applications
  • Simplified debugging and development process

Additional Details:

The ATSAM3N0CA-AU is designed for applications requiring a balance of performance, low power consumption, and connectivity. It features a 12-channel, 10-bit ADC for converting analog signals to digital data, and a single-channel DAC for generating analog signals from digital data. The USART, SPI, and I2C interfaces enable communication with a variety of external devices, such as sensors, displays, and other microcontrollers. The integrated USB interface allows for easy connection to a host computer for data transfer and programming. The device supports several power-saving modes to minimize power consumption in battery-powered applications. It is available in a QFP package, suitable for surface mounting on PCBs.

You May Also Be Interested in

Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.8856 $55.0848
18+ $5.6498 $101.6964
28+ $5.4732 $153.2496
38+ $5.2967 $201.2746
49+ $5.1201 $250.8849
66+ $4.5904 $302.9664
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess