EN
  • EN
  • DE

ATR2731B-NR6

Part No ATR2731B-NR6
Manufacturer Atmel
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1012+
Reference case SSOP
Manufacturer Atmel
Manufacturer Homepage www.atmel.com
Win Source Part Number 751957-ATR2731B-NR6
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ATR2731B-NR6 CAD Model

Description

The ATR2731B-NR6 is a GPS receiver front-end module manufactured by Atmel. It's designed to receive and process GPS signals, providing a clean and amplified signal to a GPS baseband processor for position determination. This module is essential for applications requiring accurate location tracking and navigation. The ATR2731B-NR6 offers a compact and efficient solution for integrating GPS functionality into various electronic devices.

Applications

  • GPS Navigation Devices: Used in portable navigation devices (PNDs) and in-car navigation systems to receive GPS signals and provide location data.
  • Asset Tracking Systems: Integrated into tracking devices for monitoring the location of vehicles, containers, and other valuable assets.
  • Mobile Phones and Tablets: Incorporated into smartphones and tablets to enable GPS functionality for mapping, location-based services, and navigation.
  • Fitness Trackers and Wearable Devices: Used in fitness trackers and smartwatches to track distance, speed, and route during outdoor activities.
  • Drones and UAVs: Employed in unmanned aerial vehicles (UAVs) for autonomous navigation and precise location tracking.

Features

  • High Sensitivity: Designed to capture weak GPS signals, ensuring reliable performance in challenging environments.
  • Low Noise Amplifier (LNA): Includes an LNA to amplify the received GPS signal while minimizing noise.
  • Integrated Filter: Incorporates a filter to reject unwanted signals and interference, improving signal quality.
  • Compact Size: The small form factor allows for easy integration into space-constrained devices.
  • Low Power Consumption: Designed for efficient power usage, extending battery life in portable applications.

Benefits

  • Improved GPS Performance: Enhances the accuracy and reliability of GPS positioning in various environments.
  • Extended Battery Life: Low power consumption contributes to longer battery life in portable devices.
  • Simplified Integration: Compact size and integrated components simplify the design and assembly process.
  • Enhanced Signal Quality: Filtering and amplification improve the signal-to-noise ratio, resulting in more accurate location data.
  • Versatile Application: Suitable for a wide range of GPS-enabled devices and applications.

Additional Details

The ATR2731B-NR6 typically operates on a 3.3V power supply. It supports the L1 frequency band (1575.42 MHz) used by GPS satellites. The module includes input and output impedance matching to optimize signal transfer. It's often used with a ceramic patch antenna or other suitable GPS antenna for receiving GPS signals. The datasheet provides detailed information on the module's electrical characteristics, pinout, and application notes for optimal performance.

You May Also Be Interested in

Renesas Electronics America
Low Powr/2-Wire Serial Bus | IC DG POT 2/10/10/50KOHM 20TSSOP
Lowest to $14.0218
Wolfson Microelectronics plc
STEREO CODEC FOR PORTABLE AUDIO APPLICATIONS
Lowest to $28.1912
Texas Instruments
Full Featured N+1 and ORing Power Rail Controller
Lowest to $2.3583
STMicroelectronics
Extremely high dv/dt ruggedness
Lowest to $10.2632
Texas Instruments
STEREO AUDIO CODEC 8 TO 96 KHZ WITH INTEGRATED HEADPHONE AMPLIFIER | IC STEREO AUDIO CODEC 80-BGA
Need more? Email Us
Texas Instruments
DUAL-BIT DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE VOLTAGE TRANSLATION AND 3-STATE OUTPUTS | IC TRNSLTR BIDIRECTIONAL US8
Lowest to $0.4040
Stanford Microdevices
Low Noise pHEMT GaAs FET
Need more? Email Us
Texas Instruments
FAST-TRANSIENT-RESPONSE 750mA LOW-DROPOUT LINEAR REGULATORS
Lowest to $7.5672
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20DIP
Lowest to $0.1368

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess