EN
  • EN
  • DE

ATMXT336TXES-MAU

Part No ATMXT336TXES-MAU
Manufacturer Atmel
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Atmel
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 818048-ATMXT336TXES-MAU
Ultra Librarian 3D Model Ultra Librarian ATMXT336TXES-MAU CAD Model

Description

The ATMXT336TXES-MAU is a touchscreen controller from Microchip (formerly Atmel) belonging to the maXTouch family. It's designed for smaller touchscreen applications, offering robust performance and accurate touch sensing. This controller is commonly used in devices requiring reliable touch input in potentially noisy environments.

Applications:

  • Mobile phones: Integrated into smartphones for touch input and gesture recognition.
  • Portable media players: Used in devices that require a responsive and accurate touchscreen interface.
  • Handheld gaming consoles: Implemented to provide touch-based control in gaming applications.
  • Wearable devices: Found in smartwatches and fitness trackers for user interaction.
  • Small-size industrial HMIs: Utilized in industrial control panels and instrumentation.

Features:

  • maXTouch Technology: Provides robust noise immunity and accurate touch sensing.
  • Multi-Touch Support: Detects and tracks multiple simultaneous touch points.
  • Low Power Consumption: Optimized for battery-powered devices.
  • I2C Interface: Communicates with the host processor via a standard I2C interface.
  • Glove Touch Support: Allows operation even with gloves.
  • Hover Detection: Detects the presence of a finger or stylus above the screen.
  • Force Sensing (Depending on Configuration): Measures the pressure applied to the screen.
  • Firmware Upgradeable: Allows for future feature enhancements and bug fixes.

Benefits:

  • Improved User Experience: Offers a more intuitive and responsive touch interface.
  • Enhanced Reliability: Operates reliably in environments with noise and interference.
  • Reduced System Cost: Integrates multiple features into a single chip, reducing the need for external components.
  • Faster Time to Market: Simplifies the development process with comprehensive software and hardware support.
  • Optimized for Small Screens: Tailored for use in compact devices.

Additional Details:

The ATMXT336TXES-MAU comes in various package options, typically QFN. Its operation requires careful PCB layout considerations. Detailed technical specifications, including voltage requirements, temperature range, and timing diagrams, can be found in the product datasheet available from Microchip. Firmware and software support are often provided to facilitate integration into different platforms.

You May Also Be Interested in

Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Everlight Electronics Co Ltd
99-218/RSC-DQ2R2BY/2C Everlight Everlight datasheet, inventory, & pricing.
Lowest to $0.0874
Diodes Incorporated
BCX5316TC Diodes Incorporated Diodes Inc. Pwr Mid Perf Transistor SOT89 T&R 4K datasheet, inventory, & pricing.
Lowest to $0.1165
Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us
Infineon Technologies
88Q2221MB0-NYA2A0G1 Infineon Technologies Infineon PHY datasheet, inventory, & pricing.
Lowest to $34.9254
Phoenix Contact
FIBER OPTIC CONVERTER DIN RAIL
Need more? Email Us
Phoenix Contact
FIBER OPTIC CONVERTER DIN RAIL
Need more? Email Us
Phoenix Contact
FIBER OPTIC CONVERTER
Need more? Email Us
Mini-Circuits
RKK-4-442+ Mini-Circuits Mini-Circuits 4X SMT Multiplier, Output Freq 3600 - 4400 MHz datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess