EN
  • EN
  • DE

RSBEC3470SH10J

Part No RSBEC3470SH10J
Manufacturer Kemet
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Kemet
Win Source Part Number 299291-RSBEC3470SH10J
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RSBEC3470SH10J CAD Model

Description

The RSBEC3470SH10J is a high-voltage, radial-leaded ceramic capacitor manufactured by Kemet. This capacitor is designed for demanding applications requiring high reliability and stability under extreme conditions. It's part of Kemet's RSB series, known for their robust construction and excellent performance in filtering, bypass, and decoupling circuits.

Applications

  • High-voltage power supplies
  • Snubber circuits
  • DC-DC converters
  • Inverter circuits
  • Filtering in high-frequency applications

Features

  • High voltage rating: Designed for operation in high-voltage environments.
  • Ceramic dielectric: Offers excellent stability and low losses.
  • Radial leaded: Easy to mount and connect in through-hole PCB designs.
  • RoHS compliant: Environmentally friendly construction.
  • Flame retardant epoxy coating: Provides additional protection and safety.

Benefits

  • Reliable performance in high-voltage applications: Ensures stable operation and prevents component failure.
  • Long lifespan: Ceramic dielectric ensures minimal degradation over time.
  • Easy integration: Radial leads simplify mounting and connection processes.
  • Environmental compliance: Meets RoHS standards, reducing environmental impact.
  • Enhanced safety: Flame-retardant coating provides protection against fire hazards.

Technical Specifications

While specific voltage and capacitance values may vary depending on the exact configuration, the RSBEC3470SH10J typically features:

  • Capacitance Value: 470pF
  • Voltage Rating: Usually very high, in the kilovolt range (e.g., 10kV)
  • Tolerance: Typically ±10%
  • Temperature Coefficient: Stable temperature characteristics, often with COG (NP0) or X7R dielectrics.
  • Operating Temperature Range: -55°C to +125°C

The exact specifications should be verified using the manufacturer's datasheet.

You May Also Be Interested in

Qualcomm
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Qualcomm
Lowest to $19.1290
Intel
Need more? Email Us
AMCC
Need more? Email Us
Qualcomm
Need more? Email Us
STMicroelectronics
Lowest to $16.1215
Epson Electronics America Inc-Semiconductor Div
Lowest to $8.3345
Intel
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess