EN
  • EN
  • DE

AT83C51RC2-UM

Part No AT83C51RC2-UM
Manufacturer Atmel
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 08+
Reference case QFP
Manufacturer Atmel
Manufacturer Homepage www.atmel.com
Win Source Part Number 709524-AT83C51RC2-UM
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AT83C51RC2-UM CAD Model

Description

The AT83C51RC2-UM is a high-performance 8-bit microcontroller from Atmel, based on the industry-standard 80C51 architecture. It's designed for embedded control applications requiring significant processing power and memory capacity. The device integrates a large amount of on-chip memory and peripherals, making it suitable for a wide range of applications.

Applications:

  • Industrial Control: Used in programmable logic controllers (PLCs), motor control systems, and process automation equipment.
  • Automotive Electronics: Employed in engine management systems, dashboard controls, and other automotive applications.
  • Consumer Electronics: Integrated into devices like set-top boxes, DVD players, and home appliances.
  • Telecommunications: Used in modems, routers, and other communication equipment.
  • Medical Devices: Integrated into medical instruments and monitoring systems.

Features:

  • 80C51 Core: Based on the widely used and well-supported 80C51 instruction set.
  • 8 KB On-Chip ROM/EPROM: Stores program code and data.
  • 256 Bytes of On-Chip RAM: Provides working memory for program execution.
  • 32 Programmable I/O Lines: Allows for flexible interfacing with external devices.
  • Three 16-bit Timer/Counters: Used for timing, counting, and generating PWM signals.
  • Full Duplex UART: Enables serial communication with other devices.
  • Watchdog Timer: Prevents system malfunctions by detecting software errors.
  • Power-Saving Modes: Reduces power consumption in battery-powered applications.

Benefits:

  • High Performance: Delivers fast and efficient processing for demanding applications.
  • Large Memory Capacity: Provides ample storage for program code and data.
  • Flexible I/O: Allows for easy interfacing with a wide range of external devices.
  • Reliable Operation: Built-in watchdog timer prevents system crashes.
  • Low Power Consumption: Extends battery life in portable devices.
  • Well-Supported Architecture: Benefits from a large community of developers and readily available development tools.

Additional Details:

The AT83C51RC2-UM is typically available in a PDIP-40 or PLCC-44 package. Key specifications include clock frequency, operating voltage range, and temperature range. Designers should consult the manufacturer's datasheet for detailed electrical characteristics, timing diagrams, and programming information to ensure proper and reliable operation of the microcontroller within the target application.

You May Also Be Interested in

Analog Devices Inc.
SHARC Processor
Need more? Email Us
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 3.0 Volt-only Boot Sector Flash Memory
Lowest to $2.3539
Analog Devices Inc.
LF to 2.5 GHz TruPwr Detector
Lowest to $8.3571
Analog Devices Inc.
Increment/Decrement Digital Potentiometer
Need more? Email Us
Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator with Integrated 2.4 GHz VCO
Lowest to $76.1456
Analog Devices Inc.
LC2MOS 8+4) Loading Dual 12-Bit DAC | IC DAC 12BIT A-OUT 24DIP
Lowest to $8.7314
Analog Devices Inc.
2.5 V to 5.5 V, 500 μA, Quad Voltage Output 8-/10-/12-Bit DACs in 10-Lead Packages | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.3636
NEC
NPN SILICON EPITAXIAL TRANSISTOR (DARLINGTON CONNECTION) FOR LOW-FREQUENCY POWER AMPLIFIERS AND LOW-SPEED HIGH-CURRENT SWITCHING
Need more? Email Us
Texas Instruments
16-Bit, 1-MSPS, Serial Interface, microPower, Miniature Single-Ended Input, SAR Analog-to-Digital Converter
Lowest to $27.3548

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess