EN
  • EN
  • DE

AT45DB021D-SSU

Part No AT45DB021D-SSU
Manufacturer Atmel
Catalog Memory
Description 2-megabit 2.7-volt DataFlash
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Atmel
Win Source Part Number 1148470-AT45DB021D-SSU
Manufacturer Homepage www.atmel.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AT45DB021D-SSU CAD Model

Description

The Atmel AT45DB021D-SSU is a 2-Megabit Serial DataFlash memory device. It features a flexible architecture with two SRAM data buffers, allowing for fast read and write operations. This DataFlash is designed for applications requiring non-volatile storage with frequent updates and rewrites.

Applications

  • Data Logging: Used in data loggers to store sensor readings and other data.
  • Audio Storage: Employed in audio recorders and players for storing audio files.
  • Embedded Systems: Integrated into embedded systems for storing configuration data, firmware, and other critical information.
  • Industrial Control Systems: Utilized in industrial control systems for storing program code and data.
  • Networking Equipment: Used in routers, switches, and other networking devices for storing boot code and configuration settings.

Features

  • 2-Megabit Capacity: Provides ample storage for a variety of applications.
  • Serial Interface: Uses a simple serial interface for easy connection to microcontrollers and other devices.
  • Two SRAM Data Buffers: Allows for continuous data streaming and fast write operations.
  • Low Power Consumption: Optimized for energy efficiency, making it suitable for battery-powered applications.
  • Page Erase and Block Erase: Supports flexible erase options for efficient memory management.

Benefits

  • Fast Data Access: SRAM data buffers enable quick read and write operations.
  • Reliable Data Storage: Non-volatile memory ensures data retention even when power is removed.
  • Easy Integration: Simple serial interface simplifies the design process.
  • Low Power Operation: Extends battery life in portable devices.
  • Flexible Memory Management: Page and block erase options allow for efficient memory usage.

Additional Details

The AT45DB021D-SSU operates with a supply voltage of 2.7V to 3.6V. It supports SPI modes 0 and 3. The device is available in various packages, including SOIC and TSSOP. The operating temperature range is typically -40°C to +85°C. It features a hardware data protection mechanism to prevent accidental data corruption. The DataFlash also includes an electronic signature that can be used for device identification.

You May Also Be Interested in

Adesto Technologies
IC CBRAM 64KBIT I2C 750KHZ 8SOIC / CBRAM Memory IC 64Kbit I²C 750 kHz 8-SOIC
Need more? Email Us
Micron Technology Inc.
LPDDR4 48G 1.5GX32 FBGA QDP / SDRAM - Mobile LPDDR4X Memory IC 48Gbit Parallel 2.133 GHz 3.5 ns 200-TFBGA (10x14.5)
Lowest to $71.6418
ISSI, Integrated Silicon Solution Inc
IC DRAM 2GBIT PARALLEL 96TWBGA / SDRAM - DDR3L Memory IC 2Gbit Parallel 800 MHz 20 ns 96-TWBGA (9x13)
Lowest to $5.8956
Fremont Micro Devices USA
IC EEPROM 512KBIT I2C 1MHZ 8SOP
Need more? Email Us
Adesto Technologies
IC FLASH 32MBIT SPI/QUAD 8SOIC / FLASH - NOR Memory IC 32Mbit SPI - Quad I/O 108 MHz 8-SOIC
Lowest to $1.5884
Infineon Technologies
IC FLASH 512MBIT SPI/QUAD 16SOIC
Lowest to $10.5207
ISSI, Integrated Silicon Solution Inc
IC FLASH 128MBIT SPI/QUAD 8WSON / FLASH - NOR Memory IC 128Mbit SPI - Quad I/O, QPI, DTR 133 MHz 8-WSON (6x5)
Need more? Email Us
Adesto Technologies
IC CBRAM 64KBIT SPI 5MHZ 8TSSOP / CBRAM Memory IC 64Kbit SPI 5 MHz 8-TSSOP
Lowest to $1.0815
Adesto Technologies
IC FLASH 2MBIT SPI 104MHZ 8SOIC / FLASH Memory IC 2Mbit SPI 104 MHz 8-SOIC
Lowest to $1.7463

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess