EN
  • EN
  • DE

BY25Q64ESSIG(T)

Part No BY25Q64ESSIG(T)
Manufacturer BYTe Semiconductor
Catalog Memory
Description IC FLASH 64MBIT SPI/QUAD 8SOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Tube
Product Status Active
Memory Type Non-Volatile
Memory Format FLASH
Technology FLASH - NOR
Memory Size 64Mbit
Memory Organization 8M x 8
Memory Interface SPI - Quad I/O
Clock Frequency 120 MHz
Write Cycle Time - Word, Page 50µs, 2.4ms
Access Time 11.5 ns
Voltage - Supply 2.7V ~ 3.6V
Operating Temperature -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 8-SOIC (0.209", 5.30mm Width)
Supplier Device Package 8-SOP
Ultra Librarian 3D Model Ultra Librarian BY25Q64ESSIG(T) CAD Model

You May Also Be Interested in

Cypress Semiconductor Corp
IC FRAM 8MBIT SPI 20MHZ 8GQFN / FRAM (Ferroelectric RAM) Memory IC 8Mb (1M x 8) SPI 20 MHz 8-GQFN (3.23x3.28)
Lowest to $29.6869
STMicroelectronics
M36DR232A120ZA6T St
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Micron Technology Inc.
IC MEMORY FLASH FBGA / FLASH - NAND, DRAM - LPDDR3 Memory IC 128Gb (16G x 8)(NAND), 8Gb (256M x 32)(LPDDR3) MMC, LPDRAM 933 MHz 221-WFBGA (13x11.5)
Need more? Email Us
Amd
IC PROM SER I-TEMP 3.3V 20-SOIC /
Need more? Email Us
STMicroelectronics
M36DR432A10CZA6 St
Need more? Email Us
Micron Technology Inc.
256MX32 Mcp Plastic 3.3V
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9165 $50.4075
135+ $0.7520 $101.5200
210+ $0.7285 $152.9850
285+ $0.7050 $200.9250
370+ $0.6815 $252.1550
495+ $0.6110 $302.4450
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 500 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess