AT28C64B-15JC EEPROM
The AT28C64B-15JC is engineered for demanding environments, offering robust data storage capabilities with its high-speed and high-endurance features, making it an excellent choice for both industrial and professional applications.
Features and Benefits:
- High-Speed Data Access: Provides 150 nanoseconds read access time for efficient data processing.
- Remarkable Longevity: Endures 100,000 write cycles per byte for extended device lifetime.
- Easy Integration: Compatible with JEDEC-standard pin layouts facilitating straightforward replacements or upgrades.
- Environmental Versatility: Efficiently operates from -40°C to +85°C, accommodating diverse environmental needs.
Applications:
- System and device prototyping
- Remote monitoring systems
- Military-grade equipment
- Data acquisition systems
Additional Details: Equipped with a security feature that locks data from unauthorized changes, enhancing critical data protection.