Product Description
The AT25DF161-MH-L is a 16 Megabit Serial Flash Memory that offers superior performance in data storage and retrieval. This component is ideal for applications requiring fast read and write operations.
Features and Benefits
- Wide operating voltage range: 2.5V to 3.6V
- High-speed performance: Serial Clock Frequency up to 104MHz
- Low-power operation for battery-powered devices
- Enhanced security features: Sector protection and write protect
Applications and Projects
- Computing: Laptops, tablets, and desktop PC BIOS
- Networking: Routers and switches
- Telecommunications: Mobile phones and communications equipment
Additional Details
This flash memory device includes advanced security mechanisms to prevent unauthorized data access, making it a safe choice for sensitive applications. Its small form factor allows for use in space-constrained environments.