EN
  • EN
  • DE

DM74LS299WM

Part No DM74LS299WM
Manufacturer Fairchild/ON Semiconductor
Catalog Logic - Shift Registers
Description 8-Input Universal Shift/Storage Register with
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Fairchild/ON Semiconductor
Win Source Part Number 1167972-DM74LS299WM
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DM74LS299WM CAD Model

Description

The DM74LS299WM is an 8-bit Universal Shift/Storage Register with 3-State Outputs manufactured by Fairchild/ON Semiconductor. This device is designed for use in high-speed data manipulation and storage applications. It offers a versatile solution for parallel-to-serial, serial-to-parallel, and parallel-to-parallel data transfer.

Applications

  • Data Communication Systems: Used as serial-to-parallel and parallel-to-serial converters in data transmission and reception.
  • Digital Signal Processing: Employed in digital filters and correlators for temporary data storage.
  • Microprocessor Systems: Utilized as I/O port expanders and peripheral controllers.
  • Instrumentation: Found in data acquisition systems for data buffering and manipulation.
  • Industrial Control Systems: Used in programmable logic controllers (PLCs) for shift register functions.

Features

  • 8-Bit Bidirectional Shift Register: Allows data shifting in both left and right directions.
  • 3-State Outputs: Enables direct connection to a bus-oriented system without external buffering.
  • Parallel Input/Output Capability: Facilitates both serial and parallel data transfer.
  • Asynchronous Master Reset: Provides immediate clearing of the register regardless of clock state.
  • Shift/Load Control: Determines whether the device shifts data or loads parallel data.
  • Low Power Consumption: Uses the LS (Low-power Schottky) technology for reduced power consumption.

Benefits

  • Versatile Data Handling: The bidirectional shifting capability offers flexibility in data manipulation.
  • Bus Compatibility: The 3-state outputs allow easy integration into bus-structured systems.
  • Simplified System Design: The parallel I/O capability reduces the need for additional components.
  • High-Speed Operation: The LS technology ensures efficient data transfer rates.
  • Easy System Reset: Asynchronous master reset provides quick and reliable register clearing.

Additional Details

The DM74LS299WM operates with a supply voltage of 4.75V to 5.25V. The operating temperature range is typically 0°C to +70°C. It is available in a 20-pin SOIC (Small Outline Integrated Circuit) package. The propagation delay time is typically 15ns. The input loading factor is 0.25 U.L. The device is fully compatible with TTL logic levels. The internal structure includes D-type flip-flops with appropriate gating for shift and load control. The shift inputs are edge-triggered, responding to the rising edge of the clock signal.

You May Also Be Interested in

Nexperia USA Inc.
IC SHIFT REGISTER 8BIT 16SOIC
Lowest to $0.6258
Nexperia USA Inc.
IC SHIFT REGISTER 8BIT 16HVQFN
Lowest to $5.8209
Nexperia USA Inc.
IC SHIFT REGISTER 8BIT 16TSSOP / Shift Shift Register 1 Element 8 Bit 16-TSSOP
Lowest to $0.3645
Nexperia USA Inc.
IC SHIFT REGISTER 8BIT 16SOIC
Lowest to $0.5453
Diodes Incorporated
LOGIC AHC STD SO-14
Lowest to $0.1720
ON Semiconductor
IC GATE AND 4CH
Lowest to $0.4414
ON Semiconductor
IC SHIFT REGISTER 8BIT 16SOIC / Shift Shift Register 1 Element 8 Bit 16-SOIC
Lowest to $0.7655
ON Semiconductor
IC SHIFT REGISTER 8BIT
Lowest to $1.1356
Texas Instruments
IC 8-BIT SHIFT REGISTER 16-SOIC / Shift Shift Register 1 Element 8 Bit 16-SOIC
Lowest to $0.2471

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6724 $60.5160
210+ $0.5519 $115.8990
325+ $0.5345 $173.7125
450+ $0.5174 $232.8300
580+ $0.5001 $290.0580
775+ $0.4484 $347.5100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,000 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess