EN
  • EN
  • DE

AT25DF041A-SH

Part No AT25DF041A-SH
Manufacturer Atmel
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 17+
Reference case SOP8
Manufacturer Atmel
Manufacturer Homepage www.atmel.com
Win Source Part Number 709516-AT25DF041A-SH
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AT25DF041A-SH CAD Model

Description

The AT25DF041A-SH is a 4-Mbit Serial Flash memory device, offering a flexible and cost-effective solution for systems requiring non-volatile storage. Manufactured by Atmel, now part of Microchip Technology, this device features a Serial Peripheral Interface (SPI) for easy integration with microcontrollers and microprocessors.

Applications:

  • Data storage in embedded systems: Used to store configuration data, boot code, and application code.
  • Firmware storage: Stores the firmware for various electronic devices.
  • Data logging: Records data in industrial and consumer applications.
  • Consumer electronics: Found in devices like digital cameras, MP3 players, and set-top boxes.
  • Networking equipment: Used in routers, switches, and other network devices.

Features:

  • 4-Mbit (512 Kbyte) memory: Provides ample storage for various applications.
  • SPI interface: Allows for easy communication with microcontrollers and processors.
  • Single 2.7V to 3.6V power supply: Operates within a wide voltage range.
  • Low power consumption: Minimizes energy usage in battery-powered devices.
  • Fast read/write speeds: Enables quick data access and storage.
  • Sector erase capability: Allows for selective erasure of memory blocks.
  • Page program capability: Programs data in page-sized chunks.
  • Software write protection: Prevents accidental data modification.
  • Small footprint packages: Available in SOIC and other compact packages for space-constrained applications.
  • Endurance: Typically 100,000 program/erase cycles per sector.

Benefits:

  • Cost-effective storage: Provides a low-cost solution for non-volatile memory requirements.
  • Easy integration: SPI interface simplifies integration with existing systems.
  • Reliable data storage: Ensures data retention even in the absence of power.
  • Low power operation: Extends battery life in portable devices.
  • Flexible memory management: Sector erase and page program capabilities enable efficient memory usage.
  • Data protection: Software write protection safeguards against accidental data corruption.

Additional Details:

The AT25DF041A-SH operates within the industrial temperature range, making it suitable for harsh environments. It supports various SPI modes for compatibility with a wide range of microcontrollers. The device is available in different packaging options, including SOIC, PDIP and others. The memory is organized into sectors and pages, allowing for flexible memory management. The device also features a deep power-down mode to further reduce power consumption when not in use.

You May Also Be Interested in

Vishay
MOSFET N-CH 150V 128A D2PAK
Lowest to $3.9141
Texas Instruments
Need more? Email Us
STMicroelectronics
Lowest to $1.4553
Genesys
Need more? Email Us
STMicroelectronics
Need more? Email Us
NXP / Nexperia
IC MPU MPC83XX 400MHZ 668BGA
Lowest to $123.1344
Infineon Technologies
Lowest to $9.7932
Vishay
Need more? Email Us
Analog Devices Inc.
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.0909 $57.2727
7+ $15.6644 $109.6508
10+ $15.1749 $151.7490
14+ $14.6854 $205.5956
18+ $14.1958 $255.5244
24+ $12.7273 $305.4552
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,200 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess