Product Description
The AT25640AN-10SE-2.7 is a high-performance, low-power 64Kb serial EEPROM that operates in a 2.7V to 5.5V power supply range. It is designed to offer substantial efficiency through its optimized read/write times, making it an excellent choice for applications requiring reliable data storage.
Features and Benefits
- Low Voltage Operation: 2.7V to 5.5V supply voltage
- High Speed: 10 MHz operation
- EEPROM Memory Size: 64Kb
- Low Power Consumption: Active and standby modes
- Data Retention: 100 years
- Endurance: 1,000,000 write cycles
Applications and Projects
- Embedded systems
- Industrial automation
- Consumer electronics
- Remote sensors
- Data logging systems
Additional Details
The AT25640AN-10SE-2.7 offers compatibility with a wide range of microcontrollers, thanks to its standard serial interface, making integration into existing setups straightforward. With its robust durability and extended data retention, it serves as a reliable data storage solution in challenging environments.