AT25256AN-10SQ-2.7 - High Speed Serial EEPROM
The AT25256AN-10SQ-2.7 offers dependable EEPROM memory for sophisticated electronics. With high-speed capabilities and wide voltage range, it's an ideal choice for reliable data storage in critical systems.
Features and Benefits
- Total Memory: 256 Kbits
- Interface: SPI Protocol
- Long Endurance: 1,000,000 Write Cycles
- Data Retention Longevity: 100 Years
- Voltage Range: 2.7V to 5.5V
- High-Speed Data Transfer
Applications
- Control Systems
- Networking Applications
- Consumer Appliances
- IoT Devices
- Instrumentation Equipment
This EEPROM stands out with its superior write endurance and data retention, making it suitable for high-frequency data operation environments.