EN
  • EN
  • DE

AT24C64BN-10SU-2.7-T

Part No AT24C64BN-10SU-2.7-T
Manufacturer Atmel
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Atmel
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 817916-AT24C64BN-10SU-2.7-T
Ultra Librarian 3D Model Ultra Librarian AT24C64BN-10SU-2.7-T CAD Model

Description

The Atmel AT24C64BN-10SU-2.7-T is a 64Kbit (8192 x 8) Serial EEPROM with a standard 2-wire interface. It's commonly used for storing small amounts of data in a non-volatile manner in various electronic systems.

Applications

  • Consumer Electronics
  • Industrial Control Systems
  • Networking Equipment
  • Set-Top Boxes
  • Smart Card Applications

Features

  • 64Kbit (8192 x 8) EEPROM
  • 2-Wire Serial Interface (I2C Compatible)
  • Low-Voltage Operation (2.7V Minimum)
  • 1 MHz Clock Frequency
  • Write Protect Feature
  • Self-Timed Write Cycle
  • High Reliability

Benefits

  • Non-Volatile Storage: Retains data even when power is removed.
  • Simple Interface: Easy to interface with microcontrollers using the 2-wire interface.
  • Low Power Consumption: Suitable for battery-powered applications.
  • Data Protection: Write protect feature prevents accidental data corruption.
  • Compact Size: Small footprint for space-constrained applications.

Additional Details

The AT24C64BN-10SU-2.7-T communicates via a standard 2-wire serial interface (I2C), making it easy to integrate with a wide range of microcontrollers and other digital devices. The device operates at a low voltage, typically 2.7V to 5.5V, which makes it suitable for battery-powered applications. The write protect feature prevents accidental writing to the memory array, ensuring data integrity. The self-timed write cycle simplifies the write operation, eliminating the need for external timing circuitry. The device is available in a small surface-mount package, making it suitable for space-constrained applications. The AT24C64BN-10SU-2.7-T is typically used to store configuration data, user preferences, and other small amounts of data that need to be retained when power is removed.

The -10SU suffix indicates a specific package type and speed grade, while the -2.7 indicates the minimum operating voltage. The -T indicates tape and reel packaging for automated assembly.

You May Also Be Interested in

Advantech Corp
IE MINIFIBERLINX-II/LASTGASP MOD /
Need more? Email Us
Phoenix Contact
Need more? Email Us
Advantech Corp
ROUTER 3G HSPA ETH / 4G LTE Router AT&T, Verizon Ethernet, RS-232
Need more? Email Us
Advantech Corp
MINIMC WITH LFPT, TP-TX/SFP (REQ /
Need more? Email Us
Phoenix Contact
Need more? Email Us
Advantech Corp
1-PORT ISOLATED USB TO RS-232/42
Need more? Email Us
Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us
3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us
Siemens
SCALANCE XB004-1 / Network Switch - Unmanaged 5 Ports IP20
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3097 $52.3880
95+ $1.0747 $102.0965
145+ $1.0411 $150.9595
200+ $1.0075 $201.5000
260+ $0.9739 $253.2140
345+ $0.8732 $301.2540
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,080 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess