EN
  • EN
  • DE

SN74CBTLV3251RGYR

Part No SN74CBTLV3251RGYR
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description LOW-VOLTAGE 1-OF-8 FET MULTIPLEXER/DEMULTIPLEXER | IC 1-8 FET MUX/DEMUX LV 16-VQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Type Multiplexer/Demultiplexer
Independent Circuits 1
Voltage Supply Source Single Supply
Supply Voltage (V) 2.3V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 16-VFQFN Exposed Pad
Supplier Device Package 16-VQFN (4x4)
Family Part Number 74CBTLV3251
Manufacturer Pack Quantity 1
MSL Level 2 (1 Year)
Win Source Part Number 1254333-SN74CBTLV3251RGYR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74CBTLV3251RGYR CAD Model

Description

SN74CBTLV3251RGYR from Texas Instruments

The SN74CBTLV3251RGYR is a high-performance, 8-channel FET multiplexer/demultiplexer from Texas Instruments, designed to facilitate bidirectional voltage-level translation and signal switching for a variety of applications. This component is part of the low-voltage CMOS logic family, which is known for its low power consumption and high-speed operation.

Constructed with an advanced CMOS technology, the SN74CBTLV3251RGYR offers a wide operating voltage range from 2.3V to 3.6V, making it versatile for interfacing with both 2.5V and 3.3V logic signals. The device features an 8:1 multiplexer/demultiplexer configuration, allowing one of eight inputs to be selected and routed to a single output or vice versa, providing flexibility in signal routing within complex digital systems.

The SN74CBTLV3251RGYR boasts a low on-state resistance of typically 5 ohms, which minimizes signal distortion and ensures high signal integrity. Additionally, the device supports bidirectional data flow with near-zero propagation delay, thanks to its low-capacitance FET switches, which is crucial in high-speed data communication and processing applications.

For enhanced usability, the SN74CBTLV3251RGYR comes in a compact VQFN-16 package, which is ideal for space-constrained applications. It also features a break-before-make switching mechanism that prevents signal overlap and ensures clean, glitch-free signal transitions. This is particularly important in applications such as data multiplexing, signal gating, and address decoding where precise signal control is required.

Other key features of the SN74CBTLV3251RGYR include its 5V tolerant I/O ports, which provide interface flexibility with legacy devices operating at higher voltages, and its ESD protection, which safeguards the device against static discharge events during handling and operation. This product is RoHS compliant and is designed for industrial temperature ranges, making it suitable for a wide range of commercial and industrial environments.

In summary, the SN74CBTLV3251RGYR from Texas Instruments is a robust and versatile multiplexer/demultiplexer that offers excellent performance for applications requiring high-speed signal switching and level translation. Its compact size, low power consumption, and strong feature set make it a smart choice for designers looking to optimize their digital systems.

You May Also Be Interested in

Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TSSOP
Lowest to $1.3098
Texas Instruments
IC BUS SWITCH 1 X 1:1 14-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Harris Corporation
IC DECODER/DEMUX 1X4:16 24-PDIP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Lowest to $0.2661
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Renesas Electronics America
IC MUX/DEMUX 2 X 4:1 16-TSSOP
Lowest to $2.3179
Texas Instruments
IC DECODER/DEMUX 1 X 3:8 16-PDIP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X4:16 24SO
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7195 $50.3650
170+ $0.5904 $100.3680
265+ $0.5720 $151.5800
365+ $0.5535 $202.0275
470+ $0.5351 $251.4970
630+ $0.4797 $302.2110
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,371 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess