EN
  • EN
  • DE

01005-1715

Part No 01005-1715
Manufacturer Sensata-BEI Sensors
Catalog Encoders
Description ROTARY ENCODER OPTICAL 10800PPR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Encoders - Industrial
Mfr Sensata-BEI Sensors
Series H25
Package Box
Product Status Active
Encoder Type Optical
Output Type Quadrature with Index (Incremental)
Pulses per Revolution 10800
Voltage - Supply 5V ~ 28V
Actuator Type Shaft
Detent No
Built in Switch No
Mounting Type Chassis Mount
Orientation User Selectable
Termination Style Connector
Rotational Life (Cycles Min) 200M
Base Product Number 01005
Standard Package 1 pcs
MSL Level Not Applicable
ECCN EAR99
HTSUS 8543.70.4500
California Prop 65 Warning Information
Win Source Part Number 917684-01005-1715
Ultra Librarian 3D Model Ultra Librarian 01005-1715 CAD Model

Description

The H25 series industrial encoder is a high-quality component designed for precise motion control applications. With a termination style of connector and a package type of box, this encoder offers easy installation and reliable performance.

  • Termination: connector
  • Package: box
  • Output: quadrature with index (incremental)
  • Actuator: shaft
  • Encoder Type: optical
  • Pulses per Revolution: 10800
  • Rotational Life: 200 million cycles minimum
  • Voltage Supply: 5V to 28V
  • Mounting: chassis mount
  • Manufacturer: Sensata-BEI Sensors

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
ROTARY ENCODER MAGNETIC 64PPR
Need more? Email Us
Bourns Inc.
ENCODER MECH QUAD VERT PC PIN
Need more? Email Us
C&K Components
Rotary Encoder Mechanical 12 Quadrature (Incremental) Right Angle
Need more? Email Us
Broadcom Limited
ROTARY ENCODER OPTICAL 200PPR
Lowest to $79.1730
Panasonic
ROTARY ENCODER GS 12MM SQ
Need more? Email Us
Broadcom Limited
ROTARY ENCODER OPTICAL 256PPR
Need more? Email Us
ALPS Electric
Rotary Encoder Incremental 15 Quadrature (Incremental) Vertical
Lowest to $2.6472
SICK, Inc.
Rotary Encoder Absolute SSI User Selectable
Need more? Email Us
Bourns Inc.
ENCODER INCRE QUAD HORIZN PC PIN
Lowest to $1.7695

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess