EN
  • EN
  • DE

AK155-2

Part No AK155-2
Manufacturer Assmann WSW Components
Catalog D - Shaped, Centronics Cables
Description CABLE CENTRONICS F-F 2M  /  Centronics 36 pos Female to Female Assembly 6.56' (2.00m) Round, Beige
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Cable Assemblies>D-Shaped, Centronics Cables
Mfr Assmann WSW Components
Product Status Obsolete
Configuration Centronics 36 pos Female to Female
Length 6.56' (2.00m)
Cable Type Round, Beige
Shielding Shielded
Style Bidirectional
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8544.42.9090
Other Names AK 155-2,AE1000
Standard Package 200
Win Source Part Number 1149471-AK155-2
Ultra Librarian 3D Model Ultra Librarian AK155-2 CAD Model

Description

The AK155-2 cable assembly is a bidirectional D-shaped Centronics cable that has a length of 6.56 feet or 2 meters.

  • Shielded: Yes
  • Package Quantity: 200
  • Cable Shape: Round
  • Cable Color: Beige
  • Configuration: Centronics 36 pos female to female
  • Manufacturer: Assmann WSW Components
  • Status: Obsolete
  • ECCN: EAR99
  • REACH: Unaffected
  • MSL: 1 (unlimited)
  • HTSUS: 8544.42.9090

You May Also Be Interested in

3M
CBL ASSY CENTRON 26POS M-M 1M
Need more? Email Us
3M
CBL ASSY CENTRON 36POS M-M 9.14M
Need more? Email Us
3M
CBL ASSY CENTRON 26POS M-M 5M
Need more? Email Us
3M
CBL ASSY CENTRON 26POS M-M 5M
Need more? Email Us
3M
CBL ASSY CENTRON 26POS M-M 5M
Need more? Email Us
3M
CBL ASSY CENTRON 36POS M-M 1.83M
Need more? Email Us
3M
CABLE ASSY R/A SDR-STRGT SDR 2M / Centronics 26 pos Male to Male, Right Angle Assembly 6.56' (2.00m) Round, Beige
Need more? Email Us
3M
CBL ASSY CENTRON 26POS M-M 0.5M
Need more? Email Us
3M
CBL ASSY CENTRON 20POS M-M 2M
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess