EN
  • EN
  • DE

14B26-SZLB-500-0LC

Part No 14B26-SZLB-500-0LC
Manufacturer 3M
Catalog D - Shaped, Centronics Cables
Description CBL ASSY CENTRON 26POS M-M 5M
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Configuration Centronics 26 pos Male to Male
Length 16.40' (5.00m)
Cable Type Round, Beige
Shielding Shielded
Style Bidirectional
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1506671-14B26-SZLB-500-0LC
Ultra Librarian 3D Model Ultra Librarian 14B26-SZLB-500-0LC CAD Model

Description

N

You May Also Be Interested in

3M
MINI D RIBBON CBL ASSY 26POS 1.5 / Mini D Ribbon Cable Assembly
Need more? Email Us
3M
CBL ASSY CENTRON 26POS M-M 10M
Need more? Email Us
3M
CBL ASSY CENTRON 26POS M-M 1M
Need more? Email Us
3M
CBL ASSY CENTRON 26POS M-M 1M
Need more? Email Us
Assmann WSW Components
CABLE CENTRONICS F-F 2M / Centronics 36 pos Female to Female Assembly 6.56' (2.00m) Round, Beige
Need more? Email Us
3M
CBL ASSY CENTRON 26POS M-M 0.5M
Need more? Email Us
3M
CBL ASSY CENTRON 26POS M-M 5M
Need more? Email Us
3M
CABLE ASSY MDR 26POS M-M 1.0M / Cable Assembly Data 1m 28AWG SCSI to SCSI 26 to 26 POS PL-PL Box
Need more? Email Us
3M
CABLE ASSY R/A SDR-STRGT SDR 2M / Centronics 26 pos Male to Male, Right Angle Assembly 6.56' (2.00m) Round, Beige
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess