EN
  • EN
  • DE

14526-EZHB-500-0QC

Part No 14526-EZHB-500-0QC
Manufacturer 3M
Catalog D - Shaped, Centronics Cables
Description CBL ASSY CENTRON 26POS M-M 5M
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Configuration Centronics 26 pos Male to Male
Length 16.40' (5.00m)
Cable Type Round, Beige
Shielding Shielded
Style Bidirectional
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1506666-14526-EZHB-500-0QC
Ultra Librarian 3D Model Ultra Librarian 14526-EZHB-500-0QC CAD Model

Description

N

You May Also Be Interested in

3M
CBL ASSY CENTRON 26POS M-M 1M
Need more? Email Us
3M
CBL ASSY CENTRON 26POS M-M 5M
Need more? Email Us
Assmann WSW Components
CABLE CENTRONICS F-F 2M / Centronics 36 pos Female to Female Assembly 6.56' (2.00m) Round, Beige
Need more? Email Us
3M
CBL ASSY CENTRON 26POS M-M 5M
Need more? Email Us
3M
CBL ASSY CENTRON 26POS M-M 7.01M
Need more? Email Us
3M
CBL ASSY CENTRON 36POS M-M 9.14M
Need more? Email Us
3M
CBL ASSY CENTRON 20POS M-M 2M
Need more? Email Us
3M
CBL ASSY CENTRON 26POS M-M 0.5M
Need more? Email Us
3M
CABLE ASSY MDR 26POS M-M 1.0M / Cable Assembly Data 1m 28AWG SCSI to SCSI 26 to 26 POS PL-PL Box
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess