EN
  • EN
  • DE

1SF26-L136-00C-200

Part No 1SF26-L136-00C-200
Manufacturer 3M
Catalog D - Sub Cables
Description CABLE ASSY R/A SDR-STRGT SDR 2M / Centronics 26 pos Male to Male, Right Angle Assembly 6.56' (2.00m) Round, Beige
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cable Assemblies>D-Shaped, Centronics Cables
Mfr 3M
Series Shrunk Delta Ribbon (SDR)
Package Bag
Configuration Centronics 26 pos Male to Male, Right Angle
Length 6.56' (2.00m)
Cable Type Round, Beige
Shielding Shielded
Style Bidirectional
Base Product Number 1SF26
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8544.42.9090
Other Names MCA105-2,MSF136-2,MSF136-2-ND,0 00 51111 65565 8,1SF26L13600C200,7010321099,JE150342150
Standard Package 5
Win Source Part Number 1068302-1SF26-L136-00C-200
Ultra Librarian 3D Model Ultra Librarian 1SF26-L136-00C-200 CAD Model

Description

The 3M 1068302-1SF26-L136-00C-200 is a cable assembly with a length of 6.56 feet (2.00m).

  • Category: D-shaped, Centronics Cables
  • Series: Shrunk Delta Ribbon (SDR)
  • Features: Shielded, bidirectional
  • Configuration: Centronics 26 pos Male to Male, Right Angle
  • Cable Type: Beige, round
  • Package: Bag package with 5 pieces per package
  • MSL Level: 1
  • HTSUS code: 8544.42.9090
  • Other Part Numbers: MCA105-2, MSF136-2, MSF136-2-ND, 00051111655658, 1SF26L13600C200, 7010321099, JE150342150
  • Base Product Number: 1SF26

You May Also Be Interested in

Tripp Lite
SCSI Double Shielded Cable (HD50 M/M), 6-ft.
Need more? Email Us
Assmann WSW Components
Cable Serial Inter DB9F-DB9F 2M
Need more? Email Us
TE Connectivity
CABLE D-SUB-AMP37B/AE37G/AMP37B
Need more? Email Us
Tripp Lite
CABLE SVGA EXT HD15 M/M 25'
Need more? Email Us
ITT Cannon, LLC
CABLE ASY MIC D-WIR 25P 457.2MM / D-Sub Cable Assembly D-Type, Micro-D Multiple, Individual 1.50' (457.20mm) Receptacle, Male Pins to Individual Wire Leads
Need more? Email Us
ITT Cannon, LLC
MICRO 31C S 6" YEL JACKP NI
Need more? Email Us
HARTING
CABLE ASSY DB09 SHLD BEIGE 2M
Need more? Email Us
ITT Cannon, LLC
MICRO 100C S 48" RBW NI
Need more? Email Us
Phoenix Contact
CIR CABLE W/DSUB SCKT 50POS 2M
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess