EN
  • EN
  • DE

XS5WT421GMCKR

Part No XS5WT421GMCKR
Manufacturer Omron
Catalog Between Series Adapter Cables
Description CBL ASSY CIRC 4P M TO RJ45 16.4\
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Product Status Active
Connector Type Circular 04 pos Male to RJ45, 8p4c
Length 16.40' (5.00m)
Cable Type Round
Color Blue
Shielding Double Shielded
Ultra Librarian 3D Model Ultra Librarian XS5WT421GMCKR CAD Model

Description

NULL

You May Also Be Interested in

Tripp Lite
TYPE A CONNECTOR M/M VGA 3.5MM / Cable Assembly D-Sub 15 pos Male, High Density (HD) to 14 pin Male DIN; Phone Plug, 3.5mm (1/8"), Phono (RCA) Plugs (3) 1.50' (457.2mm)
Need more? Email Us
Omron
CBL ASSY M12 TO RJ45 2M
Need more? Email Us
Omron
CBL ASSY CIRC 4P M TO RJ45 16.4\
Need more? Email Us
Omron
CBL ASSY CIRC 4P M TO RJ45 6.56'
Need more? Email Us
Adafruit Industries LLC
JST PH 4-PIN PLUG TO COLOR CODED
Need more? Email Us
Omron
CBL ASSY M12-RJ45 5M
Need more? Email Us
Omron
CBL ASY CIRC 4P M TO RJ45 49.21'
Need more? Email Us
Assmann WSW Components
CABLE PRINTER PARALLEL 2M / DB male 25 pins 25 wire cable shielded, 28 AWG Centronics 36 pos male, 2m, beige
Need more? Email Us
Molex, LLC
SATA POWER ADPT ASSY TYPE G/F / Cable Assembly DC Power 0.152m SATA to SATA 4 to 15POS M-F Crimp-Crimp 18AWG
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess