EN
  • EN
  • DE

CBRHDSH1-100TR13

Part No CBRHDSH1-100TR13
Manufacturer Central Technologies
Catalog Bridge Rectifiers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Central Technologies
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 820199-CBRHDSH1-100TR13
Ultra Librarian 3D Model Ultra Librarian CBRHDSH1-100TR13 CAD Model

Description

The Central Technologies CBRHDSH1-100TR13 is a high-quality component that is designed for use in a wide range of electronic applications. This component is categorized as uncategorized and has a medium popularity rating.

    You May Also Be Interested in

    Sensata-Crydom
    BRIDGE RECT 1PHASE 1.2KV 35A
    Need more? Email Us
    IXYS
    BRIDGE RECT 3P 1.2KV 248A PWS-E
    Need more? Email Us
    GeneSiC Semiconductor
    BRIDGE RECT 1PHASE 800V 25A GBPC
    Need more? Email Us
    Sensata-Crydom
    BRIDGE RECT 1PHASE 600V 35A
    Need more? Email Us
    Vishay
    BRIDGE RECT 3P 1.2KV 130A MT-K
    Need more? Email Us
    Comchip Technology
    BRIDGE RECT 1PHASE 600V 4A GBJ
    Need more? Email Us
    Vishay
    BRIDGE RECT 3P 1.2KV 160A MT-K
    Need more? Email Us
    Vishay
    BRIDGE RECT 1PHASE 400V 6A KBU
    Need more? Email Us
    Sensata-Crydom
    BRIDGE RECT 3PHASE
    Need more? Email Us

    Top Sellers

    FTDI, Future Technology Devices International Ltd
    IC USB HS QUAD UART/SYNC 64-LQFP
    Lowest to $13.0677
    FTDI, Future Technology Devices International Ltd
    IC USB SERIAL BASIC UART 16SSOP
    Lowest to $6.4151
    Texas Instruments
    DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
    Lowest to $13.0101
    Solomon
    LCD Display Controller 128-Pin LQFP Tray
    Lowest to $4.1579
    TDK InvenSense
    MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
    Lowest to $19.0076
    Texas Instruments
    TRANS 8NPN DARL 50V 0.5A 18SO
    Lowest to $4.7519
    Realtek
    INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
    Lowest to $2.4354
    JST Sales America Inc.
    CONN HEADER GH TOP 4POS 1.25MM
    Lowest to $0.2640
    Cypress Semiconductor Corp
    IC MCU USB PERIPH HI SPD 128LQFP
    Lowest to $18.8657
    Nexperia USA Inc.
    DIODE GEN PURP 100V 250MA SOD523
    Lowest to $0.0713
    FTDI, Future Technology Devices International Ltd
    IC USB FS SERIAL UART 28-SSOP
    Lowest to $5.9399
    FTDI, Future Technology Devices International Ltd
    IC USB SERIAL BASIC UART 16QFN
    Lowest to $6.6527
    Vicor Corporation
    DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
    Lowest to $32.0752
    Kemet
    RELAY GEN PURPOSE DPDT 2A 5V
    Lowest to $0.9677
    Bosch Sensortec
    SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
    Lowest to $0.8018

    Pricing & Ordering

    Quantity Unit Price Ext. Price
    60+ $0.8732 $52.3920
    140+ $0.7165 $100.3100
    220+ $0.6941 $152.7020
    300+ $0.6717 $201.5100
    390+ $0.6493 $253.2270
    520+ $0.5821 $302.6920
    * Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
    Estimate Shipping
    Enter your destination to get a shipping estimate
    *
    Availability: 2,840 pieces
    MOQ: 60 pcs
    Order Increment : 1 pcs
    *Need More Quantity? *Request a Bulk Quantity Quotation?

    Shipping Information

    Shipped from HK warehouse
    Expected Shipping Date
    Ship today if order in (HKT)
    Supplier Lead-Time Call for availability
    Estimate shipping fee
    Enter your destination to get a shipping estimate
    Estimate Shipping Fee

    Contact Us

    *
    *
    *

    FRAUD PREVENTION REMINDERS

    Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

    More details about fraud prevention
    RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess